Status: | Active |
---|---|
Series: | MAX9175 |
RoHS: | Unknown |
1.0ps(RMS) Jitter (max) at 670MHz |
80ps(P-P) Jitter (max) at 800Mbps Data Rate |
+3.3V Supply |
LVDS Fail-Safe Inputs (MAX9174) |
Anything Input (MAX9175) Accepts Differential CML/LVDS/LVPECL |
Power-Down Inputs Tolerate -1.0V and VCC + 1.0V |
Low-Power CMOS Design |
10-Lead µMAX and Thin QFN Packages |
-40°C to +85°C Operating Temperature Range |
Conform to ANSI TIA/EIA-644 LVDS Standard |
IEC 61000-4-2 Level 4 ESD Rating |
Signal Type (Rx) | CMLHSTLLVDSLVPECL |
---|---|
Signal Type (Tx) | LVDS |
Functions | Fan-Out Buffer |
# Rx | 1 |
# Tx | 2 |
Data Rates (Mbps) | 800 |
Propagation Delay (ps) (max) | 3300 |
VSUPPLY (V) | 3.3 |
Package/Pins | UMAX/10 |
BudgetaryPrice (See Notes) | 3.92 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | LVDS Driver |
---|---|
Peak-to-Peak Jitter Max | 80ps |
Supply Current Max | 35mA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | µMAX |
No. of Pins | 10Pins |
Signaling Rate | 800Mbps |
Signal Input Type | CML LVDS LVPECL |
Output Level Type | LVDS |
ESD HBM | 2kV |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
670MHz LVDS-to-LVDS and Anythi | Analog Devices |
Lvds Transceiver, 800Mbps, 3.6V, Umax-10 | Newark Electronics |
LVDS TRANSCEIVER, 800MBPS, 3.6V, UMAX-10 | element14 |
Where can I find additional details, specifications and documents for a MAX9175EUB+ ?
Additional datasheets, footprints and schematics for MAX9175EUB+ are listed on our Part Details page. You can also find images and similar parts to MAX9175EUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9175EUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9175EUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9175EUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9175EUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9175EUB+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX9175EUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9175EUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX9175EUB+ ?
You can fill out our help required form which you can use to request a quote for MAX9175EUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.