Status: | Active |
---|---|
Series: | MAX9173 |
RoHS: | Unknown |
Accepts LVDS and LVPECL Inputs |
Fully Compatible with DS90LV048A |
Low 1.0mA (max) Disable Supply Current |
In-Path Fail-Safe Circuitry |
Flow-Through Pinout Simplifies PC Board Layout Reduces Crosstalk |
Simplifies PC Board Layout |
Reduces Crosstalk |
Guaranteed 500Mbps Data Rate |
400ps Pulse Skew (max) |
Conforms to ANSI TIA/EIA-644 LVDS Standard |
High-Impedance LVDS Inputs when Powered-Off |
Available in Tiny 3mm x 3mm QFN Package |
Signal Type (Rx) | LVDS |
---|---|
Signal Type (Tx) | LVCMOSLVTTL |
Functions | Level Translator |
# Rx | 4 |
# Tx | 4 |
Data Rates (Mbps) | 500 |
Propagation Delay (ps) (max) | 2700 |
VSUPPLY (V) | 3.3 |
Package/Pins | TSSOP/16 |
BudgetaryPrice (See Notes) | 2.77 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | LVDS Line Receiver |
---|---|
Peak-to-Peak Jitter Max | 400ps |
Supply Current Max | 12mA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | TSSOP |
No. of Pins | 16Pins |
Signaling Rate | 500Mbps |
Signal Input Type | LVDS |
Output Level Type | LVCMOS LVTTL |
ESD HBM | 7kV |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Quad LVDS Line Receiver with F | Analog Devices |
Lvds Line Rx, 4Port, 500Mbps, Tssop-16 | Newark Electronics |
LVDS LINE RX, 4PORT, 500MBPS, TSSOP-16 | element14 |
Where can I find additional details, specifications and documents for a MAX9173EUE+ ?
Additional datasheets, footprints and schematics for MAX9173EUE+ are listed on our Part Details page. You can also find images and similar parts to MAX9173EUE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX9173EUE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX9173EUE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX9173EUE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX9173EUE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX9173EUE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX9173EUE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX9173EUE+ often in real-time on the comparison pages.
What if I can't find stock of MAX9173EUE+ ?
You can fill out our help required form which you can use to request a quote for MAX9173EUE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.