Status: | Production |
---|---|
Series: | MAX8901A |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost (Step Up) |
---|---|
No. of Outputs | 1Outputs |
Output Current | 24.75mA |
Output Voltage | 25V |
Driver Case Style | TDFN |
No. of Pins | 8Pins |
Input Voltage Min | 2.6V |
Input Voltage Max | 5.5V |
Switching Frequency | 750kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 8901 |
Device Type | LED |
Dimming Control Type | PWM |
Efficiency | 91% |
Input Voltage | 2.6V to 5.5V |
LED Driver Application | Backlighting Cellular Phones |
Operating Temperature Range | -40°C to +85°C |
Termination Type | Surface Mount Device |
Topology | Boost (Step Up) |
Highest Efficiency Supply for | Analog Devices |
DRIVER, LED, WHITE, H/EFFICIENCY, SMD | Farnell |
Driver, Led, White, H/Efficiency, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX8901AETA+T?
Additional datasheets, footprints and schematics for MAX8901AETA+T are listed on our Part Details page. You can also find images and similar parts to MAX8901AETA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX8901AETA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX8901AETA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX8901AETA+T fall under?
The MAX8901AETA+T is listed under Obsolete.
Can I view similar or alternative parts?
You can view similar parts to MAX8901AETA+T when available in the Obsolete range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX8901AETA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX8901AETA+T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX8901AETA+T have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX8901AETA+T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX8901AETA+T often in real-time on the comparison pages.
What if I can't find stock of MAX8901AETA+T?
You can fill out our help required form which you can use to request a quote for MAX8901AETA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.