Status: | Active |
---|---|
Series: | MAX881R |
RoHS: | Unknown |
Prices starting from US$2.32
Small µMAX Package |
1mVP-P Output Voltage Ripple and Noise |
Power-OK Signal to Control GaAsFET Drain Switch |
0.05µA Logic-Controlled Shutdown |
1ms Guaranteed Startup |
2.5V to 5.5V Input |
-0.5V to (-VIN + 0.6V) Output at up to 4mA |
Operates with One 4.7µF and Three 0.22µF Capacitors (no inductors needed) |
Topology | InverterRegulated |
---|---|
VIN (V) (min) | 2.5 |
VIN (V) (max) | 5.5 |
IOUT (A) (typ) | 0.01 |
Unadj. VOUT (V) | -2 |
Adj. VOUT (V) (min) | -VIN-0.6 |
Adj. VOUT (V) (max) | -0.5 |
IQ (mA) (max) | 0.95 |
Switching Frequency (kHz) | 100 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | UMAX/10 |
BudgetaryPrice (See Notes) | 2.14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | µMAX |
No. of Pins | 10Pins |
Output Current | 10mA |
Fixed Output Voltage Nom. | -2V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Topology | Inverting |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Output Voltage Nom. | -2V |
Charge Pump, Inverting, -2V, Umax-10 | Newark Electronics |
CHARGE PUMP, INVERTING, -2V, UMAX-10 | element14 |
Low-Noise Bias Supply in µMAX | Analog Devices |
MAX881REUB | RS |
Where can I find additional details, specifications and documents for a MAX881REUB+ ?
Additional datasheets, footprints and schematics for MAX881REUB+ are listed on our Part Details page. You can also find images and similar parts to MAX881REUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX881REUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX881REUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX881REUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX881REUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX881REUB+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and CoreStaff have stock available or on a lead time for MAX881REUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX881REUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX881REUB+ ?
You can fill out our help required form which you can use to request a quote for MAX881REUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.