Status: | Active |
---|---|
Series: | MAX865 |
RoHS: | Unknown |
1.11mm-High µMAX Package |
Compact: Circuit Fits in 0.08in² |
Requires Only Four Capacitors |
Dual Outputs (positive and negative) |
+1.5V to +6.0V Input Voltage |
20kHz (min) Frequency (above the audio range) |
Topology | DoublerDual OutputInverterUnregulated |
---|---|
VIN (V) (min) | 1.75 |
VIN (V) (max) | 6 |
IOUT (A) (typ) | 0.018 |
Unadj. VOUT (V) | ±2xVIN |
IQ (mA) (max) | 1.05 |
Switching Frequency (kHz) | 24 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | UMAX/8 |
BudgetaryPrice (See Notes) | 1.44 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 1.5V |
Input Voltage Max | 6V |
DC / DC Converter IC Case | µMAX |
No. of Pins | 8Pins |
Output Current | 20mA |
Fixed Output Voltage Nom. | 12V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Topology | Doubler Inverting |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Output Voltage Nom. | 12V |
CHARGE PUMP, 0.2A, 12V, UMAX-8 | element14 |
Compact, Dual-Output Charge Pu | Analog Devices |
Dc-Dc Charge Pump, Doubler/Inv, Umax-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX865EUA+T ?
Additional datasheets, footprints and schematics for MAX865EUA+T are listed on our Part Details page. You can also find images and similar parts to MAX865EUA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX865EUA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX865EUA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX865EUA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX865EUA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX865EUA+T have stock available?
Authorised distributors including element14, Farnell, Analog Devices and Newark Electronics have stock available or on a lead time for MAX865EUA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX865EUA+T often in real-time on the comparison pages.
What if I can't find stock of MAX865EUA+T ?
You can fill out our help required form which you can use to request a quote for MAX865EUA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.