Status: | Active |
---|---|
Series: | MAX8566 |
RoHS: | Unknown |
Internal 8mΩ On-Resistance MOSFETs |
10A Output PWM Step-Down Regulator |
±1% Output Accuracy over Load, Line, and Temperature |
Operates from 2.3V to 3.6V Input Supply |
Adjustable Output from 0.6V to (0.87 x VIN) |
250kHz to 2.4MHz Adjustable Frequency or SYNC Input |
Allows All-Ceramic-Capacitor Design |
SYNCOUT Drives 2nd Regulator 180° Out-of-Phase |
Prebiased or Monotonic Soft-Start |
Programmable Soft-Start Time |
Output Tracking or Sequencing |
Sourcing and Sinking Output Current |
Power-Good Output |
32-Lead TQFN Package |
REFIN for DDR-Termination Application |
VIN (V) (min) | 2.3 |
---|---|
VIN (V) (max) | 3.6 |
VOUT1 (V) (min) | 0.6 |
VOUT1 (V) (max) | 3.1 |
IOUT1 (A) (max) | 10 |
Switch Type | Internal |
Output Adjust. Method | Resistor |
Synchronous Switching? | Yes |
Power Good Signal | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 2400 |
Design Tools | EE-Sim |
Package/Pins | TQFN/32 |
BudgetaryPrice (See Notes) | 7.19 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 2.3V |
Input Voltage Max | 3.6V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TQFN |
No. of Pins | 32Pins |
Output Current | 10A |
Output Voltage Min | 600mV |
Output Voltage Max | 3.132V |
Switching Frequency | 2.4MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
High-Efficiency, 10A, PWM Inte | Analog Devices |
Dc/Dc Conv, Buck, 2.4Mhz, Tqfn-32 | Newark Electronics |
DC/DC CONV, BUCK, 2.4MHZ, TQFN-32 | element14 |
Where can I find additional details, specifications and documents for a MAX8566ETJ+ ?
Additional datasheets, footprints and schematics for MAX8566ETJ+ are listed on our Part Details page. You can also find images and similar parts to MAX8566ETJ+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX8566ETJ+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX8566ETJ+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX8566ETJ+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX8566ETJ+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX8566ETJ+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX8566ETJ+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX8566ETJ+ often in real-time on the comparison pages.
What if I can't find stock of MAX8566ETJ+ ?
You can fill out our help required form which you can use to request a quote for MAX8566ETJ+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.