Status: | Active |
---|---|
Series: | MAX8505 |
RoHS: | Unknown |
Saves Space—4.9mm x 6mm Footprint, 1µH Inductor, 47µF Ceramic Output Capacitor |
Input Voltage Range 2.6V to 5.5V Down to 2.25V with Bias Supply |
2.6V to 5.5V |
Down to 2.25V with Bias Supply |
0.8V to 0.85 x VIN, 3A Output |
Ceramic or Polymer Capacitors |
±1% Output Accuracy over Load, Line, and Temperature |
Fast Transient Response |
Adjustable Soft-Start |
In-Regulation Soft-Start Limits Output-Voltage Dips at Power-On |
POK Monitors Output Voltage |
VIN (V) (min) | 2.6 |
---|---|
VIN (V) (max) | 5.5 |
VOUT1 (V) (min) | 0.8 |
VOUT1 (V) (max) | 4.5 |
IOUT1 (A) (max) | 3 |
Switch Type | Internal |
Output Adjust. Method | Resistor |
Synchronous Switching? | Yes |
Power Good Signal | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 1000 |
Package/Pins | QSOP/16 |
BudgetaryPrice (See Notes) | 3.47 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.25V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | QSOP |
No. of Pins | 16Pins |
Output Current | 3A |
Output Voltage Min | 800mV |
Output Voltage Max | 4.6V |
Switching Frequency | 1MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
DC/DC CONV, SYNC BUCK, 1MHZ, QSOP-16 | element14 |
3A, 1MHz, 1 Accurate, Internal | Analog Devices |
Dc/Dc Conv, Sync Buck, 1Mhz, Qsop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX8505EEE+T ?
Additional datasheets, footprints and schematics for MAX8505EEE+T are listed on our Part Details page. You can also find images and similar parts to MAX8505EEE+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX8505EEE+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX8505EEE+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX8505EEE+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX8505EEE+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX8505EEE+T have stock available?
Authorised distributors including element14, Farnell, Analog Devices and Newark Electronics have stock available or on a lead time for MAX8505EEE+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX8505EEE+T often in real-time on the comparison pages.
What if I can't find stock of MAX8505EEE+T ?
You can fill out our help required form which you can use to request a quote for MAX8505EEE+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.