Status: | Active |
---|---|
Series: | MAX809 |
RoHS: | Compliant |
NCV Version for Automotive |
Precision VCC Monitor for 1.5 V, 1.8V, 2.5 V, 3.0 V, 3.3 V and 5.0 V supplies |
Precision Monitoring Voltages from 1.2 V to 4.9 V Available in 100 mV Steps |
Four Guaranteed Minimum RESET Output Duration (1ms, 20ms, 100ms and 140ms) |
RESET Output Guaranteed to VCC = 1.0 V |
Low 1.0 µA Supply Current |
VCC Transient Immunity |
Small SOT-23 and SC-70 Package |
No External Components |
Wide Operating Temperature: -40°C to 105°C |
Benefits |
---|
AEC-Q100 Qualified |
Applications |
---|
Computers |
Battery Powered Equipment |
Body Electronic |
Infotainment |
Nagivator |
Occupant Protection |
End Products |
---|
Embedded Systems |
Critical Microprocessor Power Supply Monitoring |
Braking |
Instrument Cluster |
Occupant Comfort |
Powertrain |
Description | MAX809, 2.93 V, 100 ms minimum delay |
---|---|
Compliance | Pb-free Halide free |
Voltages Monitored | 1 |
VCC Max (V) | 5.5 |
V(TO) Typ (V) | 2.93 |
IQ Typ (µA) | 0.5 |
Reset Active State | Low |
Reset Timer | Yes |
Manual Reset | No |
Watchdog Timer | No |
Package Type | SOT-23-3 |
SUPERVISOR CKT, 0.8UA, 5.5V, SOT-23-3 | element14 |
Supervisor 2.93V Push-Pull, Low SOT23 | RS |
MAX809SN293D3T1G, Voltage Supervisor, 1.2 - 4.9 V, 3-Pin SOT-23 | ON Semiconductor MAX809SN293D3T1G | RS Americas |
Ic,volt Detector,fixed,+2.93V,to-236,3Pin,plastic |Onsemi MAX809SN293D3T1G | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX809SN293D3T1G?
Additional datasheets, footprints and schematics for MAX809SN293D3T1G are listed on our Part Details page. You can also find images and similar parts to MAX809SN293D3T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX809SN293D3T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX809SN293D3T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX809SN293D3T1G fall under?
The MAX809SN293D3T1G is listed under Power Management > Voltage References & Supervisors > Voltage Supervisors.
Can I view similar or alternative parts?
You can view similar parts to MAX809SN293D3T1G when available in the Voltage Supervisors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX809SN293D3T1G you can contact the distributor directly for product support, shipping queries etc.
Is the MAX809SN293D3T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MAX809SN293D3T1G have stock available?
Authorised distributors including element14, Farnell, RS, RS Americas and Newark Electronics have stock available or on a lead time for MAX809SN293D3T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX809SN293D3T1G often in real-time on the comparison pages.
What if I can't find stock of MAX809SN293D3T1G?
You can fill out our help required form which you can use to request a quote for MAX809SN293D3T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.