Status: | Active |
---|---|
Series: | MAX7317 |
RoHS: | Unknown |
Industry-Standard 4-Wire Interface Simplifies I/O Ports Expansion Independent of Microprocessor Architecture High-Speed, 26MHz, SPI-/QSPI™-/MICROWIRE®-Compatible Serial Interface 2.25V to 3.6V Operation |
High-Speed, 26MHz, SPI-/QSPI™-/MICROWIRE®-Compatible Serial Interface |
2.25V to 3.6V Operation |
Protection Circuitry Ensures Robust Operation I/O Port Inputs Are Overvoltage Protected to 7V I/O Port Outputs Are 7V-Rated Open Drain I/O Ports Support Hot Insertion |
I/O Port Inputs Are Overvoltage Protected to 7V |
I/O Port Outputs Are 7V-Rated Open Drain |
I/O Ports Support Hot Insertion |
Low Power Consumption and Small Package Reduce Board Size and Power-Supply Requirements 0.7µA (typ), 1.9µA (max) Standby Current 3mm x 3mm, 0.8mm High TQFN Package |
0.7µA (typ), 1.9µA (max) Standby Current |
3mm x 3mm, 0.8mm High TQFN Package |
Interface | Serial SPI 26Mbit |
---|---|
I/O | 10 |
Over Voltage Protection (V) | 7 |
Drive Current (mA) | 10 |
VSUPPLY (V) (min) | 2.25 |
VSUPPLY (V) (max) | 3.6 |
Package/Pins | QSOP/16TQFN/16 |
BudgetaryPrice (See Notes) | 2.1 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Chip Configuration | - |
---|---|
Bus Frequency | 26MHz |
IC Interface Type | SPI |
Supply Voltage Min | 2.25V |
Supply Voltage Max | 3.6V |
Interface Case Style | QSOP |
No. of Pins | 16Pins |
No. of I/O's | 10I/O's |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
10-Port SPI-Interfaced I/O Exp | Analog Devices |
I/O Expander, Spi, 10Port, 26Mhz, Qsop16 | Newark Electronics |
I/O EXPANDER, SPI, 10PORT, 26MHZ, QSOP16 | element14 |
Where can I find additional details, specifications and documents for a MAX7317AEE+ ?
Additional datasheets, footprints and schematics for MAX7317AEE+ are listed on our Part Details page. You can also find images and similar parts to MAX7317AEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX7317AEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX7317AEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX7317AEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX7317AEE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX7317AEE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for MAX7317AEE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX7317AEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX7317AEE+ ?
You can fill out our help required form which you can use to request a quote for MAX7317AEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.