Status: | Active |
---|---|
Series: | MAX6964 |
RoHS: | Unknown |
400kbps, 2-Wire Serial Interface, 5.5V Tolerant |
2V to 3.6V Operation |
Overall 8-Bit PWM LED Intensity Control Global 16-Step Intensity Control Plus Individual 16-Step Intensity Controls |
Global 16-Step Intensity Control |
Plus Individual 16-Step Intensity Controls |
Two-Phase LED Blinking |
High Port Output Current—Each Port 50mA (max) |
Active-Low RST Input Clears the Serial Interface and Restores Power-Up Default State |
Supports Hot Insertion |
Outputs are 7V-Rated Open Drain |
Low Standby Current (1.2µA (typ), 3.3µA (max)) |
Small 4mm x 4mm, 0.8mm High Thin QFN Package |
-40°C to +125°C Temperature Range |
LCD or LED | LED |
---|---|
Display Type | Common Anode |
Interface | Serial 2-Wire 400kbit |
Digits or Char. | 17-Segment |
Output Format | Any digit type |
Segment Blinking | Yes |
VSUPPLY (V) (min) | 2 |
VSUPPLY (V) (max) | 3.6 |
Package/Pins | QSOP/24TQFN/24 |
BudgetaryPrice (See Notes) | 2.73 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | - |
---|---|
No. of Outputs | 17Outputs |
Output Current | 50mA |
Output Voltage | 7V |
Driver Case Style | TQFN |
No. of Pins | 24Pins |
Input Voltage Min | 2V |
Input Voltage Max | 3.6V |
Switching Frequency | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
17-Output LED Driver/GPO with | Analog Devices |
LED DRIVER W/ INTENSITY CTRL, TQFN-24 | Farnell |
Led Driver W/ Intensity Ctrl, Tqfn-24 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX6964ATG+ ?
Additional datasheets, footprints and schematics for MAX6964ATG+ are listed on our Part Details page. You can also find images and similar parts to MAX6964ATG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6964ATG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6964ATG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6964ATG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6964ATG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6964ATG+ have stock available?
Authorised distributors including Analog Devices, Farnell and Newark Electronics have stock available or on a lead time for MAX6964ATG+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6964ATG+ often in real-time on the comparison pages.
What if I can't find stock of MAX6964ATG+ ?
You can fill out our help required form which you can use to request a quote for MAX6964ATG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.