Status: | Active |
---|---|
Series: | MAX686 |
RoHS: | Unknown |
Prices starting from US$4.40
Internal 500mA, 28V N-Channel Switch (no external FET required) |
Adjustable Output Voltage to +27.5V or -27.5V |
6-Bit DAC-Controlled Output Voltage |
Up to 90% Efficiency |
Small 16-Pin QSOP Package (Same size as 8-pin SO) |
Power-OK Indicator |
65µA Quiescent Current |
1.5µA Shutdown Current |
Up to 300kHz Switching Frequency |
VIN (V) (min) | 2.7 |
---|---|
VIN (V) (max) | 5.5 |
VOUT1 (V) (min) | -27.5 |
VOUT1 (V) (max) | 27.5 |
IOUT1 (A) (max) | 0.1 |
Switch Type | Internal |
Output Adjust. Method | DigitalResistor |
# DC-DC Outputs | 1 |
Alternate Topology | Step-Up |
Switching Frequency (kHz) | 300 |
Package/Pins | QSOP/16 |
BudgetaryPrice (See Notes) | 4.15 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 6bit |
---|---|
Sampling Rate | - |
Input Channel Type | - |
Supply Voltage Range | 2.7V to 5.5V |
ADC / DAC Case Style | QSOP |
No. of Pins | 16Pins |
Data Interface | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 686 |
IC Temperature Range | Industrial |
Linearity Error ADC / DAC + | 1LSB |
Linearity Error ADC / DAC - | 1LSB |
No. of Bits | 6bit |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +85°C |
Output Type | Voltage |
Supply Current | 65µA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
DAC-Controlled Boost Inverter | Analog Devices |
DAC CONTROLLED BOOST INVERTER LCD SUPPLY | RS |
Dac, Boost/Inverter, Qsop16, 686 | Newark Electronics |
DAC, BOOST/INVERTER, QSOP16, 686 | element14 |
Where can I find additional details, specifications and documents for a MAX686EEE+ ?
Additional datasheets, footprints and schematics for MAX686EEE+ are listed on our Part Details page. You can also find images and similar parts to MAX686EEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX686EEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX686EEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX686EEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX686EEE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX686EEE+ have stock available?
Authorised distributors including Analog Devices, CoreStaff, RS, Newark Electronics and element14 have stock available or on a lead time for MAX686EEE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX686EEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX686EEE+ ?
You can fill out our help required form which you can use to request a quote for MAX686EEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.