Status: | Active |
---|---|
Series: | MAX685 |
RoHS: | Unknown |
Dual Output Using a Single Inductor |
Low-Noise Output, 30mVp-p Ripple |
Output Voltages up to 24V and down to -9V (up to 45V and down to -16V with added components) |
Internal Switches in a Small 24-Pin 4mm x 4mm Thin QFN Package |
220kHz/400kHz Fixed-Frequency PWM Operation |
Frequency Can Be Synchronized to External Clock |
Power-OK Indicator |
Selectable Power-On Sequencing |
0.1µA Logic-Controlled Shutdown |
VIN (V) (min) | 2.7 |
---|---|
VIN (V) (max) | 5.5 |
VOUT1 (V) (min) | 2.7 |
VOUT1 (V) (max) | 24 |
IOUT1 (A) (max) | 0.01 |
Switch Type | Internal |
Output Adjust. Method | Resistor |
# DC-DC Outputs | 2 |
Alternate Topology | Step-Up |
Switching Frequency (kHz) | 480 |
Package/Pins | QSOP/16TQFN/24 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 2.7V |
---|---|
Input Voltage Max | 5.5V |
No. of Outputs | 2 Output, 2Outputs |
DC / DC Converter IC Case | QSOP |
No. of Pins | 16Pins |
Output Current - Output 1 | 10mA |
Output Current - Output 2 | 10mA |
Output Voltage - Output 1 | 24V |
Output Voltage - Output 2 | 24V |
Regulator Output Type | Adjustable |
Switching Frequency | 480kHz |
Topology | Boost Inverting |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dual-Output (Positive and Nega | Analog Devices |
Dc/Dc Conv, Boost/Invert, 480Khz, Qsop16 | Newark Electronics |
DC/DC CONV, BOOST/INVERT, 480KHZ, QSOP16 | element14 |
Where can I find additional details, specifications and documents for a MAX685EEE+ ?
Additional datasheets, footprints and schematics for MAX685EEE+ are listed on our Part Details page. You can also find images and similar parts to MAX685EEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX685EEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX685EEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX685EEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX685EEE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX685EEE+ have stock available?
Authorised distributors including Analog Devices, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX685EEE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX685EEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX685EEE+ ?
You can fill out our help required form which you can use to request a quote for MAX685EEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.