Status: | Last Time Buy |
---|---|
Series: | MAX674 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Fixed |
---|---|
Product Range | - |
Reference Voltage | 10V |
Initial Accuracy | 15mV |
Temperature Coefficient | ± 12ppm/°C |
Voltage Reference Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Voltage Reference, Shunt, 10V, Dip-8 | Newark Electronics |
VOLTAGE REFERENCE, SHUNT, 10V, DIP-8. | Farnell |
Where can I find additional details, specifications and documents for a MAX674CPA+?
Additional datasheets, footprints and schematics for MAX674CPA+ are listed on our Part Details page. You can also find images and similar parts to MAX674CPA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX674CPA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX674CPA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX674CPA+ fall under?
The MAX674CPA+ is listed under Series Voltage References.
Can I view similar or alternative parts?
You can view similar parts to MAX674CPA+ when available in the Series Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX674CPA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX674CPA+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX674CPA+ have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX674CPA+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX674CPA+ often in real-time on the comparison pages.
What if I can't find stock of MAX674CPA+?
You can fill out our help required form which you can use to request a quote for MAX674CPA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.