Status: | Active |
---|---|
Series: | MAX669 |
RoHS: | Unknown |
Prices starting from US$1.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.06
|
45
in stock
|
Buy Now | |
Analog Devices
from US$4.21
|
359
in stock
|
Buy Now | |
Schukat Electronic
from US$4.28
|
285
in stock
|
Buy Now | |
CoreStaff
from US$2.82
|
100
in stock
|
Buy Now | |
element14
from US$4.49
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.10
|
3
in stock
|
Buy Now |
1.8V Minimum Start-Up Voltage (MAX669) |
Wide Input Voltage Range (1.8V to 28V) |
Tiny 10-Pin µMAX Package |
Current-Mode PWM and Idle Mode Operation |
Efficiency Over 90% |
Adjustable 100kHz to 500kHz Oscillator or SYNC Input |
220µA Quiescent Current |
Logic-Level Shutdown |
Soft-Start |
VIN (V) (min) | 1.8 |
---|---|
VIN (V) (max) | 28 |
VOUT1 (V) (min) | 3 |
VOUT1 (V) (max) | 28 |
IOUT1 (A) (max) | 6 |
Switch Type | External |
Output Adjust. Method | Resistor |
IQ (mA) (typ) | 0.22 |
Shutdown Mode Supply Current (µA) (typ) | 3.5 |
Shutdown Mode Supply Current (µA) (max) | 6 |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 500 |
Package/Pins | UMAX/10 |
BudgetaryPrice (See Notes) | 2.6 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Boost (Step Up) |
---|---|
Input Voltage Min | - |
Input Voltage Max | - |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | - |
No. of Pins | 10Pins |
Output Current | 6A |
Output Voltage Min | - |
Output Voltage Max | - |
Switching Frequency | 575kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 669 |
Controller IC Case Style | µMAX |
Controller Type | PWM |
Duty Cycle (%) | 94% |
Frequency | 500kHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 28V |
Primary Input Voltage | 28V |
Supply Voltage Max | 28V |
Supply Voltage Min | 1.8V |
Termination Type | Surface Mount Device |
1.8V to 28V Input, PWM Step-Up | Analog Devices |
Boost Switch. Reg Adj Ext. 1,8-28Vi µMAX | Schukat Electronic |
IC, PWM STEP UP CONTROLLERS, SMD | element14 |
Pwm Controller, 500Khz, Umax-10 | Newark Electronics |
IC: PMIC | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MAX669EUB+ ?
Additional datasheets, footprints and schematics for MAX669EUB+ are listed on our Part Details page. You can also find images and similar parts to MAX669EUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX669EUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX669EUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX669EUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX669EUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX669EUB+ have stock available?
Authorised distributors including Analog Devices, Schukat Electronic, CoreStaff, element14 and Farnell have stock available or on a lead time for MAX669EUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX669EUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX669EUB+ ?
You can fill out our help required form which you can use to request a quote for MAX669EUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.