Status: | Active |
---|---|
Series: | MAX6684 |
RoHS: | Unknown |
Dedicated Fan-Failure Detector |
Works with Ordinary 2-Wire Fans |
No Fan Tachometer Output Required |
No Software Development Required |
No Analog Circuit Design Required |
Logic-Level Fan Driver Control |
Works with Fans Rated Up to 24V/250mA |
Fan Controller Functions | Fan Failure Detector |
---|---|
Interface | Logic |
Fan Control | Linear |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 1.39 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Type | DC Brushless |
---|---|
No. of Outputs | 1Outputs |
Output Current | 250mA |
Output Voltage | 24V |
Driver Case Style | NSOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Fan-Failure Detector with Inte | Analog Devices |
FAN FAILURE DETECTOR W/ PWR SW, NSOIC-8 | element14 |
Fan Failure Detector W/ Pwr Sw, Nsoic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX6684ESA+T ?
Additional datasheets, footprints and schematics for MAX6684ESA+T are listed on our Part Details page. You can also find images and similar parts to MAX6684ESA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6684ESA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6684ESA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6684ESA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6684ESA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6684ESA+T have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX6684ESA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6684ESA+T often in real-time on the comparison pages.
What if I can't find stock of MAX6684ESA+T ?
You can fill out our help required form which you can use to request a quote for MAX6684ESA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.