Status: | Active |
---|---|
Series: | MAX6651 |
RoHS: | Unknown |
Closed/Open-Loop Fan-Speed Control for 5V/12V Fans |
2-Wire SMBus/I²C-Compatible Interface |
Monitors Tachometer Output Single Tachometer (MAX6650) Up to Four Tachometers (MAX6651) |
Single Tachometer (MAX6650) |
Up to Four Tachometers (MAX6651) |
Programmable Alert Output |
GPIOs |
Hardware Full-On Override |
Synchronize Multiple Fans |
Four Selectable Slave Addresses |
3V to 5.5V Supply Voltage |
Small Packages 10-Pin µMAX (MAX6650) 16-Pin QSOP (MAX6651) |
10-Pin µMAX (MAX6650) |
16-Pin QSOP (MAX6651) |
Interface | 2-Wire/I2C/SMBus |
---|---|
Fan Control | Linear |
Package/Pins | QSOP/16 |
BudgetaryPrice (See Notes) | 3.19 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Type | DC Brushless |
---|---|
No. of Outputs | 1Outputs |
Output Current | 50mA |
Output Voltage | 5.2V |
Driver Case Style | QSOP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Fan Controller, Bldc, 0.05A, Qsop-16 | Newark Electronics |
FAN CONTROLLER, BLDC, 0.05A, QSOP-16 | Farnell |
Fan-Speed Regulators and Monit | Analog Devices |
Where can I find additional details, specifications and documents for a MAX6651EEE+T ?
Additional datasheets, footprints and schematics for MAX6651EEE+T are listed on our Part Details page. You can also find images and similar parts to MAX6651EEE+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6651EEE+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6651EEE+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6651EEE+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6651EEE+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6651EEE+T have stock available?
Authorised distributors including Newark Electronics, Farnell, element14 and Analog Devices have stock available or on a lead time for MAX6651EEE+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6651EEE+T often in real-time on the comparison pages.
What if I can't find stock of MAX6651EEE+T ?
You can fill out our help required form which you can use to request a quote for MAX6651EEE+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.