Status: | Active |
---|---|
Series: | MAX662A |
RoHS: | Unknown |
Regulated +12V ±5% Output Voltage |
4.5V to 5.5V Supply Voltage Range |
Fits in 0.1in² |
Guaranteed 30mA Output |
No Inductor—Uses Only 4 Capacitors |
185µA Quiescent Current |
Logic-Controlled 0.5µA Shutdown |
8-Pin Narrow SO and DIP Packages |
Topology | Regulated |
---|---|
VIN (V) (min) | 4.5 |
VIN (V) (max) | 5.5 |
IOUT (A) (typ) | 0.03 |
Unadj. VOUT (V) | 12 |
IQ (mA) (max) | 0.5 |
Switching Frequency (kHz) | 500 |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 2.29 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | NSOIC |
No. of Pins | 8Pins |
Output Current | 30mA |
Fixed Output Voltage Nom. | 12V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Topology | Boost (Step Up) |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Output Voltage Nom. | 12V |
Charge Pump, Boost, 12V, Nsoic-8 | Newark Electronics |
CHARGE PUMP, BOOST, 12V, NSOIC-8 | element14 |
12V, 30mA Flash Memory Program | Analog Devices |
DC/DC-Conv 12V 30mA SO8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MAX662ACSA+T ?
Additional datasheets, footprints and schematics for MAX662ACSA+T are listed on our Part Details page. You can also find images and similar parts to MAX662ACSA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX662ACSA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX662ACSA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX662ACSA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX662ACSA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX662ACSA+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Schukat Electronic have stock available or on a lead time for MAX662ACSA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX662ACSA+T often in real-time on the comparison pages.
What if I can't find stock of MAX662ACSA+T ?
You can fill out our help required form which you can use to request a quote for MAX662ACSA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.