Status: | Active |
---|---|
Series: | MAX662A |
RoHS: | Unknown |
Prices starting from US$1.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.90
|
8
in stock
|
Buy Now | |
Analog Devices
from US$3.49
|
2,813
in stock
|
Buy Now | |
Chip One Stop
from US$1.69
|
187
in stock
|
Buy Now | |
Newark Electronics
from US$4.40
|
116
in stock
|
Buy Now | |
element14
from US$3.54
|
116
in stock
|
Buy Now | |
Farnell
from US$3.21
|
116
in stock
|
Buy Now | |
CoreStaff
from US$1.99
|
25
in stock
|
Buy Now |
Regulated +12V ±5% Output Voltage |
4.5V to 5.5V Supply Voltage Range |
Fits in 0.1in² |
Guaranteed 30mA Output |
No Inductor—Uses Only 4 Capacitors |
185µA Quiescent Current |
Logic-Controlled 0.5µA Shutdown |
8-Pin Narrow SO and DIP Packages |
Topology | Regulated |
---|---|
VIN (V) (min) | 4.5 |
VIN (V) (max) | 5.5 |
IOUT (A) (typ) | 0.03 |
Unadj. VOUT (V) | 12 |
IQ (mA) (max) | 0.5 |
Switching Frequency (kHz) | 500 |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 2.29 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | DIP |
No. of Pins | 8Pins |
Output Current | 30mA |
Fixed Output Voltage Nom. | 12V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Topology | Boost (Step Up) |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Accuracy % | 5% |
Base Number | 662 |
Frequency | 500kHz |
IC Temperature Range | Commercial |
Logic Function Number | 662 |
No. of Outputs | 1Outputs |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Output Voltage | 12V |
Output Voltage Nom. | 12V |
Primary Input Voltage | 5.5V |
Supply Voltage Min | 4.5V |
Termination Type | Through Hole |
Voltage Regulator Type | Charge Pump DC/DC |
12V, 30mA Flash Memory Program | Analog Devices |
Ic, Volt Converter, Dip8, 662 | Newark Electronics |
IC, VOLT CONVERTER, DIP8, 662 | element14 |
MAX662ACPA+, Charge Pumps | RS |
Where can I find additional details, specifications and documents for a MAX662ACPA+ ?
Additional datasheets, footprints and schematics for MAX662ACPA+ are listed on our Part Details page. You can also find images and similar parts to MAX662ACPA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX662ACPA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX662ACPA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX662ACPA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX662ACPA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX662ACPA+ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX662ACPA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX662ACPA+ often in real-time on the comparison pages.
What if I can't find stock of MAX662ACPA+ ?
You can fill out our help required form which you can use to request a quote for MAX662ACPA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.