Status: | Active |
---|---|
Series: | MAX660 |
RoHS: | Unknown |
Prices starting from US$3.47
Small Capacitors |
0.65V Typ Loss at 100mA Load |
Low 120µA Operating Current |
6.5Ω Typ Output Impedance |
Guaranteed ROUT < 15Ω for C1 = C2 = 10µF |
Pin-Compatible High-Current ICL7660 Upgrade |
Inverts or Doubles Input Supply Voltage |
Selectable Oscillator Frequency: 10kHz/80kHz |
88% Typ Conversion Efficiency at 100mA (IL to GND) |
Topology | DoublerInverterUnregulated |
---|---|
VIN (V) (min) | 1.2 |
VIN (V) (max) | 5.5 |
IOUT (A) (typ) | 0.1 |
Unadj. VOUT (V) | +2xVIN-VIN |
IQ (mA) (max) | 0.5 |
Switching Frequency (kHz) | 80 |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | CDIP/8PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 3.32 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Fixed Adjustable |
---|---|
Input Voltage Min | 1.5V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 100mA |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | -1.5V |
Adjustable Output Voltage Max | -5.5V |
Topology | Inverting |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | To Be Advised |
IC Temperature Range | Industrial |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Output Voltage Max | -1.5V |
Output Voltage Min | -5.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Charge Pump Voltage Inverter |
Converter, Charge Pump, Smd, Nsoic8 | Newark Electronics |
CONVERTER, CHARGE PUMP, SMD, NSOIC8 | element14 |
CMOS Monolithic Voltage Conver | Analog Devices |
Where can I find additional details, specifications and documents for a MAX660ESA+ ?
Additional datasheets, footprints and schematics for MAX660ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX660ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX660ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX660ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX660ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX660ESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX660ESA+ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX660ESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX660ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX660ESA+ ?
You can fill out our help required form which you can use to request a quote for MAX660ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.