Status: | Active |
---|---|
Series: | MAX660 |
RoHS: | Unknown |
Prices starting from US$3.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.32
|
24
in stock
|
Buy Now | |
Analog Devices
from US$4.90
|
498
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.50
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$5.83
|
-
|
Buy Now | |
element14
from US$5.22
|
-
|
Buy Now | |
Schukat Electronic
from US$4.25
|
-
|
Buy Now | |
Farnell
from US$3.71
|
-
|
Buy Now |
Small Capacitors |
0.65V Typ Loss at 100mA Load |
Low 120µA Operating Current |
6.5Ω Typ Output Impedance |
Guaranteed ROUT < 15Ω for C1 = C2 = 10µF |
Pin-Compatible High-Current ICL7660 Upgrade |
Inverts or Doubles Input Supply Voltage |
Selectable Oscillator Frequency: 10kHz/80kHz |
88% Typ Conversion Efficiency at 100mA (IL to GND) |
Topology | DoublerInverterUnregulated |
---|---|
VIN (V) (min) | 1.2 |
VIN (V) (max) | 5.5 |
IOUT (A) (typ) | 0.1 |
Unadj. VOUT (V) | +2xVIN-VIN |
IQ (mA) (max) | 0.5 |
Switching Frequency (kHz) | 80 |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | CDIP/8PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 3.32 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.5V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | DIP |
No. of Pins | 8Pins |
Output Current | 100mA |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | -1.5V |
Adjustable Output Voltage Max | -5.5V |
Topology | Doubler Inverting |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | To Be Advised |
Base Number | 660 |
Device Marking | MAX660CPA+ |
Frequency | 80kHz |
IC Generic Number | 660 |
IC Temperature Range | Commercial |
Logic Function Number | 660 |
No. of Outputs | 1Outputs |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 0.12A |
Output Voltage | 11V |
Output Voltage Max | -5.5V |
Output Voltage Min | -5.5V |
Power Supply IC Type | DC / DC Converter |
Primary Input Voltage | 5.5V |
Supply Voltage Min | 1.5V |
Switching Frequency | 10kHz |
Termination Type | Through Hole |
Voltage Regulator Type | Charge Pump Voltage Inverter |
CMOS Monolithic Voltage Conver | Analog Devices |
CONVERTISSEUR CC-CC 100MA | RS |
IC: PMIC | Transfer Multisort Elektronik |
Dc-Dc Charge Pump, Adjustable, Dip-8 | Newark Electronics |
IC, CMOS VOLT CONVERTER, DIP8, 660 | element14 |
U-Conv 1,5-5,5V DIP8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MAX660CPA+ ?
Additional datasheets, footprints and schematics for MAX660CPA+ are listed on our Part Details page. You can also find images and similar parts to MAX660CPA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX660CPA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX660CPA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX660CPA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX660CPA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX660CPA+ have stock available?
Authorised distributors including Analog Devices, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for MAX660CPA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX660CPA+ often in real-time on the comparison pages.
What if I can't find stock of MAX660CPA+ ?
You can fill out our help required form which you can use to request a quote for MAX660CPA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.