Status: | Production |
---|---|
Series: | MAX6241 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | MAX6241 Series |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | MAX6241 Series |
Reference Voltage | 4.096V |
Initial Accuracy | 0.02% |
Temperature Coefficient | ± 1ppm/°C |
Voltage Reference Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Noise, Precision, +2.5V/+4 | Analog Devices |
Voltage Ref, Series, 4.096V, Nsoic-8 | Newark Electronics |
VOLTAGE REF, SERIES, 4.096V, NSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a MAX6241ACSA+?
Additional datasheets, footprints and schematics for MAX6241ACSA+ are listed on our Part Details page. You can also find images and similar parts to MAX6241ACSA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6241ACSA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6241ACSA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX6241ACSA+ fall under?
The MAX6241ACSA+ is listed under Series Voltage References.
Can I view similar or alternative parts?
You can view similar parts to MAX6241ACSA+ when available in the Series Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6241ACSA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6241ACSA+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX6241ACSA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX6241ACSA+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6241ACSA+ often in real-time on the comparison pages.
What if I can't find stock of MAX6241ACSA+?
You can fill out our help required form which you can use to request a quote for MAX6241ACSA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.