Status: | Active |
---|---|
Series: | MAX619 |
RoHS: | Unknown |
Prices starting from US$1.56
Regulated 5V ±4% Charge Pump |
Output Current Guaranteed over Temperature 20mA (VIN ≥ 2V) 50mA (VIN, ≥ 3V) |
20mA (VIN ≥ 2V) |
50mA (VIN, ≥ 3V) |
2V to 3.6V Input Range |
No Inductors; Very Low EMI Noise |
Ultra-Small Application Circuit (0.1in²) |
Uses Small, Inexpensive Capacitors |
500kHz Internal Oscillator |
Logic-Controlled 1µA Max Shutdown Supply Current |
Shutdown Disconnects Load from Input |
8-Pin DIP and SO Packages |
Topology | DoublerRegulated |
---|---|
VIN (V) (min) | 2 |
VIN (V) (max) | 3.6 |
IOUT (A) (typ) | 0.05 |
Unadj. VOUT (V) | 5 |
IQ (mA) (max) | 0.17 |
Switching Frequency (kHz) | 500 |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 1.78 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 2V |
Input Voltage Max | 3.6V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | DIP |
No. of Pins | 8Pins |
Output Current | 50mA |
Output Voltage Min | - |
Output Voltage Max | 5V |
Switching Frequency | - |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Accuracy % | 4% |
Base Number | 619 |
Frequency | 500kHz |
IC Temperature Range | Commercial |
Logic Function Number | 619 |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 0.05A |
Output Voltage | 5V |
Output Voltage Nom. | 5V |
Power Supply IC Type | DC / DC Converter |
Primary Input Voltage | 3.6V |
Supply Voltage Min | 2V |
Termination Type | Through Hole |
Voltage Regulator Type | Step Up Charge Pump DC/DC Converter |
Regulated 5V Charge Pump DC-DC | Analog Devices |
Ic, Dc/Dc Converter, 5V, Dip8, 619 | Newark Electronics |
IC, DC/DC CONVERTER, 5V, DIP8, 619 | element14 |
MAX619CPA+, DC-DC Converters | RS |
Where can I find additional details, specifications and documents for a MAX619CPA+ ?
Additional datasheets, footprints and schematics for MAX619CPA+ are listed on our Part Details page. You can also find images and similar parts to MAX619CPA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX619CPA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX619CPA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX619CPA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX619CPA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX619CPA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MAX619CPA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX619CPA+ often in real-time on the comparison pages.
What if I can't find stock of MAX619CPA+ ?
You can fill out our help required form which you can use to request a quote for MAX619CPA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.