Status: | Active |
---|---|
Series: | MAX6070 |
RoHS: | Unknown |
6-Pin SOT23 Package Reduces System Board Space |
Stable Performance Over Temperature and Time Improves System Accuracy High ±0.04% Initial Accuracy Low 1.5ppm/°C (typ), 6ppm/°C (max, A grade) Temperature Drift Low 4.8µVP-P Noise (0.1Hz to 10Hz) at 2.5V Low 200mV Dropout Voltage High 85dB Ripple Rejection |
High ±0.04% Initial Accuracy |
Low 1.5ppm/°C (typ), 6ppm/°C (max, A grade) Temperature Drift |
Low 4.8µVP-P Noise (0.1Hz to 10Hz) at 2.5V |
Low 200mV Dropout Voltage |
High 85dB Ripple Rejection |
Low 150µA Supply Current Reduces Power Consumption |
Filter Option Lowers High-Frequency Noise |
Output Options: 1.25V, 1.8V, 2.048V, 2.5V, 3.0V, 3.3V, 4.096V, and 5.0V Cover Common Voltage Levels for a Wide Variety of Applications |
0.78mm x 1.41mm WLP with 0.35mm Bump Spacing |
AEC-Q100 Qualified (Refer to Ordering Information) |
VOUT (V) | 35 |
---|---|
Temp. Coeff. (ppm/°C) (max) | 6 |
ISUPPLY (µA) (max) | 200 |
Initial Accuracy (% max) (@ +25°C) | 0.04 |
VSUPPLY (V) (min) | 2.8 |
VSUPPLY (V) (max) | 5.5 |
Noise 0.1Hz to 10Hz (µVpp) (typ) | 3.6 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | See Data Sheet |
Status: | Unknown |
---|---|
Series: | MAX6070 Series |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | MAX6070 Series |
Reference Voltage | 1.25V |
Initial Accuracy | 0.04% |
Temperature Coefficient | ± 1.5ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Noise, High-Precision Seri | Analog Devices |
Voltage Ref, Series, 1.25V, Sot23-6 | Newark Electronics |
VOLTAGE REF, SERIES, 1.25V, SOT23-6 | Farnell |
Where can I find additional details, specifications and documents for a MAX6070AAUT12+T ?
Additional datasheets, footprints and schematics for MAX6070AAUT12+T are listed on our Part Details page. You can also find images and similar parts to MAX6070AAUT12+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6070AAUT12+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6070AAUT12+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6070AAUT12+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6070AAUT12+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6070AAUT12+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Farnell and element14 have stock available or on a lead time for MAX6070AAUT12+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6070AAUT12+T often in real-time on the comparison pages.
What if I can't find stock of MAX6070AAUT12+T ?
You can fill out our help required form which you can use to request a quote for MAX6070AAUT12+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.