Status: | Active |
---|---|
Series: | MAX6034 |
RoHS: | Unknown |
Ultra-Small, 3-Pin SC70 Package |
±0.2% (max) Initial Accuracy |
30ppm/°C (max) Temperature Coefficient |
90µA Supply Current |
200mV (max) Dropout Voltage at 1mA Load Current |
Stable with CLOAD = 0 to 1µF |
No Output Capacitor Needed |
VOUT (V) | 3 |
---|---|
Temp. Coeff. (ppm/°C) (max) | 30 |
ISUPPLY (µA) (max) | 115 |
Initial Accuracy (% max) (@ +25°C) | 0.2 |
VSUPPLY (V) (min) | 2.7 |
VSUPPLY (V) (max) | 5.5 |
Noise 0.1Hz to 10Hz (µVpp) (typ) | 45 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | See Data Sheet |
Status: | Unknown |
---|---|
Series: | MAX6034 Series |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | MAX6034 Series |
Reference Voltage | 4.096V |
Initial Accuracy | 0.2% |
Temperature Coefficient | ± 7ppm/°C |
Voltage Reference Case Style | SC-70 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Precision, Micropower, Low-Dro | Analog Devices |
VOLTAGE REF, SERIES, 4.096V, SC70-3 | element14 |
Voltage Ref, Series, 4.096V, Sc70-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX6034AEXR41+T ?
Additional datasheets, footprints and schematics for MAX6034AEXR41+T are listed on our Part Details page. You can also find images and similar parts to MAX6034AEXR41+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6034AEXR41+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6034AEXR41+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6034AEXR41+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6034AEXR41+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6034AEXR41+T have stock available?
Authorised distributors including Analog Devices, element14, Newark Electronics and Farnell have stock available or on a lead time for MAX6034AEXR41+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6034AEXR41+T often in real-time on the comparison pages.
What if I can't find stock of MAX6034AEXR41+T ?
You can fill out our help required form which you can use to request a quote for MAX6034AEXR41+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.