Status: | Active |
---|---|
Series: | MAX6018A, MAX6018B |
RoHS: | Unknown |
Ultra-Low Supply Current: 5µA (max) |
1.6V Output from 1.8V Input |
Ultra-Small, 3-Pin SOT23 Package |
Initial Accuracy: ±0.2% (max) |
Low Temperature Drift: 50ppm/°C (max) |
200mV Dropout Voltage |
Load Regulation (1mA Source): 700µV/mA (max) |
Line Regulation (VOUT + 200mV) to 5.5V: 250µV/V (max) |
Four Output Voltage Options: 1.2V, 1.6V, 1.8V, 2.048V |
VOUT (V) | 1.251.61.82.048 |
---|---|
Temp. Coeff. (ppm/°C) (max) | 50 |
ISUPPLY (µA) (max) | 5 |
Initial Accuracy (% max) (@ +25°C) | 0.2 |
VSUPPLY (V) (min) | 1.8 |
VSUPPLY (V) (max) | 5.5 |
Noise 0.1Hz to 10Hz (µVpp) (typ) | 40 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | See Data Sheet |
Status: | Unknown |
---|---|
Series: | MAX6018 Series |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | MAX6018 Series |
Reference Voltage | 1.263V |
Initial Accuracy | 0.2% |
Temperature Coefficient | ± 16ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Precision, Micropower, 1.8V Su | Analog Devices |
VOLTAGE REF, SERIES, 1.263V, SOT23-3 | Farnell |
Where can I find additional details, specifications and documents for a MAX6018AEUR12+T ?
Additional datasheets, footprints and schematics for MAX6018AEUR12+T are listed on our Part Details page. You can also find images and similar parts to MAX6018AEUR12+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6018AEUR12+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6018AEUR12+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6018AEUR12+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6018AEUR12+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6018AEUR12+T have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX6018AEUR12+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6018AEUR12+T often in real-time on the comparison pages.
What if I can't find stock of MAX6018AEUR12+T ?
You can fill out our help required form which you can use to request a quote for MAX6018AEUR12+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.