Status: | Active |
---|---|
Series: | MAX5982C |
RoHS: | Unknown |
Sleep Mode and Ultra-Low Power Sleep (MAX5982A/MAX5982B) |
IEEE 802.3af/at Compliant |
2-Event Classification or an External Wall Adapter Indicator Output |
Simplified Wall Adapter Interface |
PoE Classification 0–5 |
100V Input Absolute Maximum Rating |
Inrush Current Limit of 182mA Maximum |
Current Limit During Normal Operation Between 1700mA and 2100mA |
Current Limit and Foldback |
Legacy UVLO at 36V |
LED Driver with Programmable LED Current (MAX5982A/MAX5982B) |
Overtemperature Protection |
Thermally Enhanced, 5mm x 5mm, 16-Pin TQFN |
Compliance | IEEE 802.3afIEEE 802.3at |
---|---|
PWM | No |
UVLO Threshold (V) | 35.4 |
Package/Pins | TQFN/16 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 4.19 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 60V |
---|---|
Output Current | - |
UVLO | 36V |
Controller IC Case Style | TDFN |
No. of Pins | 16Pins |
Duty Cycle (%) | - |
Frequency | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Poe Pd Controller, 60V, Tdfn-16 | Newark Electronics |
POE PD CONTROLLER, 60V, TDFN-16 | element14 |
IEEE 802.3af/at-Compliant, Pow | Analog Devices |
Where can I find additional details, specifications and documents for a MAX5982CETE+ ?
Additional datasheets, footprints and schematics for MAX5982CETE+ are listed on our Part Details page. You can also find images and similar parts to MAX5982CETE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5982CETE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5982CETE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5982CETE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5982CETE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5982CETE+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX5982CETE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5982CETE+ often in real-time on the comparison pages.
What if I can't find stock of MAX5982CETE+ ?
You can fill out our help required form which you can use to request a quote for MAX5982CETE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.