Status: | Active |
---|---|
Series: | MAX5822 |
RoHS: | Unknown |
Ultra-Low Supply Current 115µA at Vdd = 3.6V 135µA at Vdd = 5.5V |
115µA at Vdd = 3.6V |
135µA at Vdd = 5.5V |
300nA Low-Power Power-Down Mode |
Single 2.7V to 5.5V Supply Voltage |
Fast 400kHz I²C-Compatible 2-Wire Serial Interface |
Schmitt-Trigger Inputs for Direct Interfacing to Optocouplers |
Rail-to-Rail Output Buffer Amplifiers |
Three Software-Selectable Power-Down Output Impedances 100kΩ, 1kΩ, and High Impedance |
100kΩ, 1kΩ, and High Impedance |
Read-Back Mode for Bus and Data Checking |
Power-On Reset to Zero |
8-Pin µMAX Package |
Resolution (bits) | 12 |
---|---|
# Channels | 2 |
Interface | Serial - I2C |
Output Type | Voltage- Buffered |
Reference | Ext. |
INL (±LSB) (max) | 16 |
Supply Range (V) (min) | 2.7 |
Supply Range (V) (max) | 5.5 |
ICC (mA) (max) | 0.215 |
Settling Time (µs) (typ) | 4 |
Package/Pins | UMAX/8 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 7.69 |
Status: | Unknown |
---|---|
Series: | Dual 12-Bit Voltage Output DACs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 5.5V |
ADC / DAC Case Style | µMAX |
No. of Pins | 8Pins |
Data Interface | I2C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Dual 12-Bit Voltage Output DACs |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dual, 12-Bit, Low-Power, 2-Wir | Analog Devices |
Dac, Voltage Output, 12Bit, Umax-8 | Newark Electronics |
DAC, VOLTAGE OUTPUT, 12BIT, UMAX-8 | Farnell |
Where can I find additional details, specifications and documents for a MAX5822LEUA+T ?
Additional datasheets, footprints and schematics for MAX5822LEUA+T are listed on our Part Details page. You can also find images and similar parts to MAX5822LEUA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5822LEUA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5822LEUA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5822LEUA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5822LEUA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5822LEUA+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX5822LEUA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5822LEUA+T often in real-time on the comparison pages.
What if I can't find stock of MAX5822LEUA+T ?
You can fill out our help required form which you can use to request a quote for MAX5822LEUA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.