Status: | Active |
---|---|
Series: | MAX5500 |
RoHS: | Unknown |
Four 12-Bit DACs with Configurable Output Amplifiers |
+5V or +3V Single-Supply Operation |
Low Supply Current: 0.85mA Normal Operation 10µA Shutdown Mode (MAX5500) |
0.85mA Normal Operation |
10µA Shutdown Mode (MAX5500) |
Force-Sense Outputs |
Power-On Reset Clears All Registers and DACs to Zero |
Capable of Recalling Last State Prior to Shutdown |
SPI/QSPI/MICROWIRE Compatible |
Simultaneous or Independent Control of DACs through 3-Wire Serial Interface |
User-Programmable Digital Output |
Guaranteed Over Extended Temperature Range (-40°C to +105°C) |
Resolution (bits) | 12 |
---|---|
# Channels | 4 |
Interface | Serial - SPI |
Output Type | Voltage- Buffered |
Reference | Ext. |
INL (±LSB) (max) | 2 |
Supply Range (V) (min) | 4.5 |
Supply Range (V) (max) | 5.5 |
ICC (mA) (max) | 0.98 |
Settling Time (µs) (typ) | 12 |
Package/Pins | SSOP/20 |
Oper. Temp. (°C) | -40 to +105 |
BudgetaryPrice (See Notes) | 7.64 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 4.5V to 5.5V |
ADC / DAC Case Style | SSOP |
No. of Pins | 20Pins |
Data Interface | SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Power, Quad, 12-Bit Voltag | Analog Devices |
Dac, 12Bit, Quad, Ssop-20 | Newark Electronics |
DAC, 12BIT, QUAD, SSOP-20 | element14 |
12BIT DAC, QUAD, LP, V OP, 20SSOP | Farnell |
Where can I find additional details, specifications and documents for a MAX5500AGAP+ ?
Additional datasheets, footprints and schematics for MAX5500AGAP+ are listed on our Part Details page. You can also find images and similar parts to MAX5500AGAP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5500AGAP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5500AGAP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5500AGAP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5500AGAP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5500AGAP+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX5500AGAP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5500AGAP+ often in real-time on the comparison pages.
What if I can't find stock of MAX5500AGAP+ ?
You can fill out our help required form which you can use to request a quote for MAX5500AGAP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.