Status: | Active |
---|---|
Series: | MAX5451 |
RoHS: | Unknown |
Small-Footprint Packages 10-Pin µMAX (MAX5450/MAX5452/MAX5454) 14-Pin TSSOP (MAX5451/MAX5453/MAX5455) |
10-Pin µMAX (MAX5450/MAX5452/MAX5454) |
14-Pin TSSOP (MAX5451/MAX5453/MAX5455) |
256-Tap Positions |
Independent Up/Down Potentiometer Controls (MAX5451/MAX5453/MAX5455) |
Ultra-Low 0.1µA Supply Current |
+2.7V to +5.5V Single-Supply Operation |
Low 35ppm/°C End-to-End Temperature Coefficient |
Power-On Reset Sets Wiper to Midscale (Position 127) |
Glitchless Switching Between the Resistor Taps |
10kΩ, 50kΩ, 100kΩ Resistance Values |
Steps | 256 |
---|---|
# Potentiometers | 2 |
Control Interface | Up/Down |
Taper | Linear |
Wiper Memory | Volatile |
REND-TO-END (kΩ) | 10 |
Res. Tol. (%) | 25 |
Temp. Coeff. (ppm/°C) (typ) | 35 |
Wiper Resistance (Ω) (typ) | 225 |
ICC @5V (µA) (max) | 2 |
Package/Pins | TSSOP/14 |
BudgetaryPrice (See Notes) | 3.08 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
End To End Resistance | 10kohm |
---|---|
No. of Pots | Dual |
Control Interface | Up Down |
Track Taper | Linear |
Resistance Tolerance | ± 25% |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Potentiometer IC Case Style | TSSOP |
No. of Pins | 14Pins |
No. of Steps | 256 |
Temperature Coefficient | 35ppm/°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
DIGITAL POT, 10K, DUAL, TSSOP-14 | element14 |
Digital Pot, 10K, Dual, Tssop-14 | Newark Electronics |
Dual, 256-Tap, Up/Down Interfa | Analog Devices |
Where can I find additional details, specifications and documents for a MAX5451EUD+T ?
Additional datasheets, footprints and schematics for MAX5451EUD+T are listed on our Part Details page. You can also find images and similar parts to MAX5451EUD+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5451EUD+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5451EUD+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5451EUD+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5451EUD+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5451EUD+T have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Analog Devices have stock available or on a lead time for MAX5451EUD+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5451EUD+T often in real-time on the comparison pages.
What if I can't find stock of MAX5451EUD+T ?
You can fill out our help required form which you can use to request a quote for MAX5451EUD+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.