Status: | Active |
---|---|
Series: | MAX5413 |
RoHS: | Unknown |
14-Pin TSSOP Small-Footprint Package |
256 Tap Positions |
Ultra-Low 0.1µA Supply Current |
+2.7V to +5.5V Single-Supply Operation |
Two Independent Potentiometers in a Package |
Low End-to-End Temperature Coefficient 35ppm/°C |
Low Ratiometric Temperature Coefficient 5ppm/°C |
Power-On Reset: Wiper Goes to Midscale (Position 128) |
Glitchless Switching Between Resistor Taps |
3-Wire SPI-Interface Compatible |
10kΩ/50kΩ/100kΩ Resistor Values |
Steps | 256 |
---|---|
# Potentiometers | 2 |
Control Interface | 3-Wire Serial SPI |
Taper | Linear |
Wiper Memory | Volatile |
REND-TO-END (kΩ) | 10 |
Res. Tol. (%) | 25 |
Temp. Coeff. (ppm/°C) (typ) | 35 |
Wiper Resistance (Ω) (typ) | 275 |
ICC @5V (µA) (max) | 5 |
Package/Pins | TSSOP/14 |
BudgetaryPrice (See Notes) | 3.15 |
Status: | Unknown |
---|---|
Series: | Dual 256-Tap Volatile Digital Pots |
RoHS: | Unknown |
End To End Resistance | 10kohm |
---|---|
No. of Pots | Dual |
Control Interface | SPI |
Track Taper | Linear |
Resistance Tolerance | ± 25% |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Potentiometer IC Case Style | TSSOP |
No. of Pins | 14Pins |
No. of Steps | 256 |
Temperature Coefficient | 35ppm/°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Dual 256-Tap Volatile Digital Pots |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dual, 256-Tap, Low-Drift, Digi | Analog Devices |
DIGITAL POT, 10K, DUAL, TSSOP-14 | element14 |
Digital Pot, 10K, Dual, Tssop-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX5413EUD+ ?
Additional datasheets, footprints and schematics for MAX5413EUD+ are listed on our Part Details page. You can also find images and similar parts to MAX5413EUD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5413EUD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5413EUD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5413EUD+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5413EUD+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5413EUD+ have stock available?
Authorised distributors including Analog Devices, element14, Newark Electronics and Farnell have stock available or on a lead time for MAX5413EUD+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5413EUD+ often in real-time on the comparison pages.
What if I can't find stock of MAX5413EUD+ ?
You can fill out our help required form which you can use to request a quote for MAX5413EUD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.