Status: | Active |
---|---|
Series: | MAX5411 |
RoHS: | Unknown |
Log Taper with 2dB Steps Between Taps |
32-Tap Positions for Each Wiper |
Small 16-Pin QSOP/QFN Packages |
Single-Supply Voltage Operation +2.7V to +3.6V (MAX5408/MAX5409) +4.5V to +5.5V (MAX5410/MAX5411) |
+2.7V to +3.6V (MAX5408/MAX5409) |
+4.5V to +5.5V (MAX5410/MAX5411) |
Low 0.5µA Standby Supply Current |
Zero-Crossing Detection for Clickless Switching |
Mute Function to -90dB |
10kΩ Fixed Resistance Value |
3-Wire SPI-Compatible Serial Data Interface |
Power-On Reset: Wiper Goes to Maximum Attenuation |
Digital Output for Readback and Daisy-Chaining Capabilities |
Steps | 32 |
---|---|
# Potentiometers | 2 |
Control Interface | 3-Wire Serial SPI |
Taper | Log |
Wiper Memory | Volatile |
REND-TO-END (kΩ) | 10 |
Res. Tol. (%) | 30 |
Temp. Coeff. (ppm/°C) (typ) | 35 |
Wiper Resistance (Ω) (typ) | 1000 |
ICC @5V (µA) (max) | 0.2 |
Package/Pins | QSOP/16TQFN/16 |
BudgetaryPrice (See Notes) | 2.85 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
End To End Resistance | 10kohm |
---|---|
No. of Pots | Dual |
Control Interface | SPI |
Track Taper | Logarithmic |
Resistance Tolerance | ± 30% |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Potentiometer IC Case Style | QSOP |
No. of Pins | 16Pins |
No. of Steps | 32 |
Temperature Coefficient | 35ppm/°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dual, Audio, Log Taper Digital | Analog Devices |
Digital Pot, 10K, Dual, Qsop-16 | Newark Electronics |
DIGITAL POT, 10K, DUAL, QSOP-16 | element14 |
Where can I find additional details, specifications and documents for a MAX5411EEE+ ?
Additional datasheets, footprints and schematics for MAX5411EEE+ are listed on our Part Details page. You can also find images and similar parts to MAX5411EEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5411EEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5411EEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5411EEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5411EEE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5411EEE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX5411EEE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5411EEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX5411EEE+ ?
You can fill out our help required form which you can use to request a quote for MAX5411EEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.