Status: | Production |
---|---|
Series: | MAX531 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 4.5V to 5.5V |
ADC / DAC Case Style | NSOIC |
No. of Pins | 14Pins |
Data Interface | SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
+5V, Low-Power, Voltage-Output | Analog Devices |
DAC, LOW POWER, 5V, NSOIC14, 531 | Farnell |
Dac, 12Bit, Nsoic-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX531AESD+?
Additional datasheets, footprints and schematics for MAX531AESD+ are listed on our Part Details page. You can also find images and similar parts to MAX531AESD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX531AESD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX531AESD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX531AESD+ fall under?
The MAX531AESD+ is listed under Bipolar Supply Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to MAX531AESD+ when available in the Bipolar Supply Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX531AESD+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX531AESD+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX531AESD+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX531AESD+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX531AESD+ often in real-time on the comparison pages.
What if I can't find stock of MAX531AESD+?
You can fill out our help required form which you can use to request a quote for MAX531AESD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.