MAX5312EAE+ Obsolete by Analog Devices

Status: Last Time Buy
Series: MAX5312
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MAX5312 12-bit, serial-interface, digital-to-analog converter (DAC) provides bipolar ±5V to ±10V outputs from ±12V to ±15V power-supply voltages, or a unipolar 5V to 10V output from a single 12V to 15V power-supply voltage.The MAX5312 features excellent linearity with both integral nonlinearity (INL) and differential nonlinearity (DNL) guaranteed to ±1 LSB (max). The device also features a fast 10µs to 0.5 LSB settling time, and a hardware-shutdown feature that reduces current consumption to 3.5µA. The output goes to midscale at power-up in bipolar mode (0V), and to zero scale at power-up in unipolar mode (0V). A clear input (active-low CLR) asynchronously clears the DAC register and sets the output to 0V. The output can be asynchronously updated with the load DAC (active-low LDAC) input.The device features a 10MHz SPI™-/QSPI™-/MICROWIRE™-compatible serial interface that operates with 3V or 5V logic. Additional features include a serial-data output (DOUT) for daisy chaining and read-back functions. The MAX5312 requires a 2V to 5.25V external reference voltage and is available in a 16-pin SSOP package that operates over the extended -40°C to +85°C temperature range.

Where to Buy

Prices starting from US$9.47

Distributor Stock
Logo for Farnell
Farnell
from US$9.47
No stock
Buy Now
Logo for element14
element14
from US$12.56
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

MAX5312EAE+ Data & Signal Conversion by Analog Devices

DAC 12BIT SSOP-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Resolution (Bits) 12bit
Sampling Rate -
Input Channel Type Serial
Supply Voltage Range ± 10.8V to ± 15.75V
ADC / DAC Case Style SSOP
No. of Pins 16Pins
Data Interface SPI
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

DAC, 12BIT, SSOP-16 | element14
Dac, 12Bit, Ssop-16 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX5312EAE+?

Additional datasheets, footprints and schematics for MAX5312EAE+ are listed on our Part Details page. You can also find images and similar parts to MAX5312EAE+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX5312EAE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5312EAE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAX5312EAE+ fall under?

The MAX5312EAE+ is listed under Obsolete.

Can I view similar or alternative parts?

You can view similar parts to MAX5312EAE+ when available in the Obsolete range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5312EAE+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX5312EAE+ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for MAX5312EAE+ have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX5312EAE+.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX5312EAE+ often in real-time on the comparison pages.

What if I can't find stock of MAX5312EAE+?

You can fill out our help required form which you can use to request a quote for MAX5312EAE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay