Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | - |
Input Channel Type | Parallel |
Supply Voltage Range | 10.8V to 16.5V ± 4.5V to ± 5.5V |
ADC / DAC Case Style | WSOIC |
No. of Pins | 24Pins |
Data Interface | Parallel |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
DAC, 12BIT, QUAD, WSOIC-24 | element14 |
Dac, 12Bit, Quad, Wsoic-24 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX526CCWG+?
Additional datasheets, footprints and schematics for MAX526CCWG+ are listed on our Part Details page. You can also find images and similar parts to MAX526CCWG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX526CCWG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX526CCWG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX526CCWG+ fall under?
The MAX526CCWG+ is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to MAX526CCWG+ when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX526CCWG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX526CCWG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX526CCWG+ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX526CCWG+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX526CCWG+ often in real-time on the comparison pages.
What if I can't find stock of MAX526CCWG+?
You can fill out our help required form which you can use to request a quote for MAX526CCWG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.