Status: | Active |
---|---|
Series: | MAX5259 |
RoHS: | Unknown |
Ultra-Small 16-Pin QSOP Package |
Single +2.7V to +5.5V Supply Operation |
Low Supply Current: 1.3mA |
Low-Power Shutdown Mode 0.24µA (MAX5259) 0.45µA (MAX5258) |
0.24µA (MAX5259) |
0.45µA (MAX5258) |
±1LSB DNL (max) |
±1LSB INL (max) |
Ground to VDD Reference Input Range |
Output Buffer Amplifiers Swing Rail-to-Rail |
10MHz Serial Interface, Compatible with SPI, QSPI (CPOL = CPHA = 0 or CPOL = CPHA = 1), and MICROWIRE |
Double-Buffered Registers for Synchronous Updating |
Serial Data Output for Daisy-Chaining |
Resolution (bits) | 8 |
---|---|
# Channels | 8 |
Interface | Serial - SPI |
Output Type | Voltage- Buffered |
Reference | Ext. |
INL (±LSB) (max) | 1 |
Supply Range (V) (min) | 2.7 |
Supply Range (V) (max) | 3.6 |
ICC (mA) (max) | 2.6 |
Settling Time (µs) (typ) | 7 |
Package/Pins | QSOP/16 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 2.71 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 3.6V |
ADC / DAC Case Style | QSOP |
No. of Pins | 16Pins |
Data Interface | SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
+3V/+5V, Low-Power, 8-Bit Octa | Analog Devices |
Dac, 8Bit, Octal, Qsop-16 | Newark Electronics |
DAC, 8BIT, OCTAL, QSOP-16 | element14 |
Where can I find additional details, specifications and documents for a MAX5259EEE+ ?
Additional datasheets, footprints and schematics for MAX5259EEE+ are listed on our Part Details page. You can also find images and similar parts to MAX5259EEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5259EEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5259EEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5259EEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5259EEE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5259EEE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX5259EEE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5259EEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX5259EEE+ ?
You can fill out our help required form which you can use to request a quote for MAX5259EEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.