Status: | Active |
---|---|
Series: | MAX5190 |
RoHS: | Unknown |
Prices starting from US$2.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.78
|
20
in stock
|
Buy Now | |
Analog Devices
from US$4.30
|
7,193
in stock
|
Buy Now | |
Chip One Stop
from US$3.20
|
100
in stock
|
Buy Now | |
CoreStaff
from US$2.73
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$5.13
|
-
|
Buy Now | |
element14
from US$4.41
|
-
|
Buy Now | |
Farnell
from US$4.21
|
-
|
Buy Now |
+2.7V to +3.3V Single-Supply Operation |
Wide Spurious-Free Dynamic Range: 70dB at fOUT = 2.2MHz |
Fully Differential Output |
Low-Current Standby or Full Shutdown Modes |
Internal +1.2V Low-Noise Bandgap Reference |
Small 24-Pin QSOP Package |
Resolution (bits) | 8 |
---|---|
# Channels | 1 |
fCLK (Msps) | 40 |
SFDR (dBc) (@ fOUT) | 70 @ 2.2MHz |
THD (dBc) (@ fOUT) | -68 @ 2.2MHz |
DNL (±LSB) | 0.25 |
INL (±LSB) | 0.25 |
PDISS (mW) | 17.7 |
Interface | Parallel |
VSUPPLY (V) | 3 |
Package/Pins | QSOP/24 |
BudgetaryPrice (See Notes) | 3.52 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | - |
Input Channel Type | Parallel |
Supply Voltage Range | 2.7V to 3.3V |
ADC / DAC Case Style | QSOP |
No. of Pins | 24Pins |
Data Interface | Parallel |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
8-Bit, 40MHz, Current/Voltage- | Analog Devices |
8-Bit 40MHz Current/Voltage-Output DACs | RS |
Dac, 8Bit, Qsop-24 | Newark Electronics |
DAC, 8BIT, QSOP-24 | element14 |
Where can I find additional details, specifications and documents for a MAX5190BEEG+ ?
Additional datasheets, footprints and schematics for MAX5190BEEG+ are listed on our Part Details page. You can also find images and similar parts to MAX5190BEEG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5190BEEG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5190BEEG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5190BEEG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5190BEEG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5190BEEG+ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, RS, CoreStaff and Newark Electronics have stock available or on a lead time for MAX5190BEEG+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5190BEEG+ often in real-time on the comparison pages.
What if I can't find stock of MAX5190BEEG+ ?
You can fill out our help required form which you can use to request a quote for MAX5190BEEG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.