Status: | Active |
---|---|
Series: | MAX5184 |
RoHS: | Unknown |
2.7V to 3.3V Single-Supply Operation |
Wide Spurious-Free Dynamic Range: 70dB at fOUT = 2.2MHz |
Fully Differential Output |
Low-Current Standby or Full Shutdown Modes |
Internal 1.2V, Low-Noise Bandgap Reference |
Small 24-Pin QSOP and Thin QFN Packages |
Resolution (bits) | 10 |
---|---|
# Channels | 1 |
fCLK (Msps) | 40 |
SFDR (dBc) (@ fOUT) | 70 @ 2.2MHz |
THD (dBc) (@ fOUT) | -68 @ 2.2MHz |
DNL (±LSB) | 0.5 |
INL (±LSB) | 0.5 |
PDISS (mW) | 17.7 |
Interface | Parallel |
VSUPPLY (V) | 3 |
Package/Pins | QSOP/24TQFN/24 |
BudgetaryPrice (See Notes) | 4.11 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | - |
Input Channel Type | Parallel |
Supply Voltage Range | 2.7V to 3.3V |
ADC / DAC Case Style | QSOP |
No. of Pins | 24Pins |
Data Interface | Parallel |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
10-Bit, 40MHz, Current/Voltage | Analog Devices |
Dac, 10Bit, Qsop-24 | Newark Electronics |
DAC, 10BIT, QSOP-24 | element14 |
Where can I find additional details, specifications and documents for a MAX5184BEEG+ ?
Additional datasheets, footprints and schematics for MAX5184BEEG+ are listed on our Part Details page. You can also find images and similar parts to MAX5184BEEG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5184BEEG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5184BEEG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5184BEEG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5184BEEG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5184BEEG+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for MAX5184BEEG+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5184BEEG+ often in real-time on the comparison pages.
What if I can't find stock of MAX5184BEEG+ ?
You can fill out our help required form which you can use to request a quote for MAX5184BEEG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.