Status: | Active |
---|---|
Series: | MAX5142 |
RoHS: | Unknown |
Ultra-Small (3mm x 5mm) 8-Pin µMAX Package |
Low 120µA Supply Current |
Fast 1µs Settling Time |
25MHz SPI/QSPI/MICROWIRE-Compatible Serial Interface |
VREF Range Extends to VDD |
+5V (MAX5141/MAX5142) or +3V (MAX5143/MAX5144) Single-Supply Operation |
Full 14-Bit Performance Without Adjustments |
Unbuffered Voltage Output Directly Drives 60kΩ Loads |
Power-On Reset Circuit Clears DAC Output to Code 0 (MAX5141/MAX5143) or Code 8192 (MAX5142/MAX5144) |
Schmitt-Trigger Inputs for Direct Optocoupler Interface |
Asynchronous Active-Low CLR |
Resolution (bits) | 14 |
---|---|
# Channels | 1 |
Interface | Serial - SPI |
Output Type | Voltage- Unbuffered |
Reference | Ext. |
INL (±LSB) (max) | 1 |
Supply Range (V) (min) | 4.5 |
Supply Range (V) (max) | 5.5 |
ICC (mA) (max) | 0.2 |
Settling Time (µs) (typ) | 1 |
Package/Pins | UMAX/10 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 6.54 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 14bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 4.5V to 5.5V |
ADC / DAC Case Style | µMAX |
No. of Pins | 10Pins |
Data Interface | SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
+3V/+5V, Serial-Input, Voltage | Analog Devices |
Dac, 14Bit, Umax-10 | Newark Electronics |
DAC, 14BIT, UMAX-10 | Farnell |
Where can I find additional details, specifications and documents for a MAX5142EUB+ ?
Additional datasheets, footprints and schematics for MAX5142EUB+ are listed on our Part Details page. You can also find images and similar parts to MAX5142EUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5142EUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5142EUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5142EUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5142EUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5142EUB+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics and Farnell have stock available or on a lead time for MAX5142EUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5142EUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX5142EUB+ ?
You can fill out our help required form which you can use to request a quote for MAX5142EUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.