Status: | Active |
---|---|
Series: | MAX5134 |
RoHS: | Unknown |
16-/12-Bit Resolution Available in a 4mm x 4mm, 24-Pin TQFN Package or 16-Pin TSSOP |
Hardware-Selectable to Zero/Midscale DAC Output on Power-Up or Reset |
Double-Buffered Input Registers |
Active-Low LDAC Asynchronously Updates DAC Outputs Simultaneously |
Active-Low READY Facilitates Daisy Chaining |
High-Performance 10ppm/°C Internal Reference |
Guaranteed Monotonic Over All Operating Conditions |
Wide +2.7V to +5.25V Supply Range |
Rail-to-Rail Buffered Output Operation |
Low Gain Error (Less Than ±0.5%FS) and Offset (Less Than ±10mV) |
30MHz 3-Wire SPI-/QSPI-/MICROWIRE-/DSP-Compatible Serial Interface |
CMOS-Compatible Inputs with Hysteresis |
Low-Power Consumption (ISHDN = 2µA max) |
Resolution (bits) | 16 |
---|---|
# Channels | 4 |
Interface | Serial - SPI |
Output Type | Voltage- Buffered |
Reference | Int./Ext. |
INL (±LSB) (max) | 10 |
Supply Range (V) (min) | 2.7 |
Supply Range (V) (max) | 5.5 |
ICC (mA) (max) | 3.6 |
Settling Time (µs) (typ) | 5 |
Package/Pins | TQFN/24TSSOP/16 |
Oper. Temp. (°C) | -40 to +105 |
BudgetaryPrice (See Notes) | 8.51 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 5.25V |
ADC / DAC Case Style | TQFN |
No. of Pins | 24Pins |
Data Interface | SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Pin-/Software-Compatible, 16-/ | Analog Devices |
Dac, 16Bit, Quad, Tqfn-24 | Newark Electronics |
IC, 16BIT DAC, LOW POWER, 24QFN | element14 |
Where can I find additional details, specifications and documents for a MAX5134AGTG+ ?
Additional datasheets, footprints and schematics for MAX5134AGTG+ are listed on our Part Details page. You can also find images and similar parts to MAX5134AGTG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5134AGTG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5134AGTG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5134AGTG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5134AGTG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5134AGTG+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX5134AGTG+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5134AGTG+ often in real-time on the comparison pages.
What if I can't find stock of MAX5134AGTG+ ?
You can fill out our help required form which you can use to request a quote for MAX5134AGTG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.