Status: | Active |
---|---|
Series: | MAX4989 |
RoHS: | Unknown |
Single +2.7V to +5.5V Supply Voltage |
Low 1µA (typ) Supply Current |
-3dB Bandwidth: 1GHz (typ) |
Low 5Ω (typ) RON |
High-Impedance Shutdown Mode |
Logic Inputs Control Signal Routing |
+1.8V CMOS-Logic Compatible |
Ultra-Small 14-Pin, 3mm x 3mm, TDFN Package |
Protocol | USB Full-SpeedUSB High-SpeedUSB Low-Speed |
---|---|
Configuration | 2-of-4Crosspoint |
# Channels | 4 |
VSUPPLY (Single) (V) (min) | 2.7 |
VSUPPLY (Single) (V) (max) | 5.5 |
VSIGNAL (V) (min) | 0 |
VSIGNAL (V) (max) | 5.5 |
Dynamic Range (max) (V) (max) | 5.5 |
RON (Ω) (max) | 9 |
RFLAT(ON) (Ω) (typ) | 0.4 |
Package/Pins | TDFN/14 |
BudgetaryPrice (See Notes) | 2.84 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crosspoint Switch Type | Interface |
---|---|
Input / Output Configuration | CMOS |
Control Interface | - |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Digital IC Case | TDFN |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
USB 2.0 Hi-Speed 2 of 4 Crossp | Analog Devices |
Crosspoint Switch, Usb2.0, Tdfn-Ep-14 | Newark Electronics |
CROSSPOINT SWITCH, USB2.0, TDFN-EP-14 | element14 |
Where can I find additional details, specifications and documents for a MAX4989ETD+T ?
Additional datasheets, footprints and schematics for MAX4989ETD+T are listed on our Part Details page. You can also find images and similar parts to MAX4989ETD+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4989ETD+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4989ETD+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4989ETD+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4989ETD+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4989ETD+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4989ETD+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4989ETD+T often in real-time on the comparison pages.
What if I can't find stock of MAX4989ETD+T ?
You can fill out our help required form which you can use to request a quote for MAX4989ETD+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.