Status: | Active |
---|---|
Series: | MAX457 |
RoHS: | Unknown |
Prices starting from US$4.23
# Amplifiers | 2 |
---|---|
BW (MHz) (@ -3dB) | 70 |
Slew Rate (V/µs) | 300 |
Feedback | Voltage |
ISUPPLY (mA) (typ) | 17.5 |
Single Supply | No |
VOFFSET (mV) (max) | 2 |
IBIAS (µA) (max) | 0.00010 |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 6.2 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2Amplifiers |
---|---|
Gain Bandwidth | 70MHz |
Slew Rate | 300V/µs |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Output Current | 20mA |
Supply Voltage Range | ± 4.5V to ± 5.5V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Amplifier Output | Single Ended |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dual, 70MHz Video Amplifier | Analog Devices |
I.C MAX457CPA | RS |
Video Amp, 70Mhz, 300V/Us, Dip-8 | Newark Electronics |
VIDEO AMP, 70MHZ, 300V/US, DIP-8 | element14 |
2xVideo-Amp 70MHz DIP8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MAX457CPA+ ?
Additional datasheets, footprints and schematics for MAX457CPA+ are listed on our Part Details page. You can also find images and similar parts to MAX457CPA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX457CPA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX457CPA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX457CPA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX457CPA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX457CPA+ have stock available?
Authorised distributors including Analog Devices, CoreStaff, RS, Newark Electronics and element14 have stock available or on a lead time for MAX457CPA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX457CPA+ often in real-time on the comparison pages.
What if I can't find stock of MAX457CPA+ ?
You can fill out our help required form which you can use to request a quote for MAX457CPA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.