Status: | Active |
---|---|
Series: | MAX4570 |
RoHS: | Unknown |
Selectable Soft Switching Mode for Clickless Audio Operation |
43Ω Typical On-Resistance (±5V Supplies) |
5Ω Typical On-Resistance Matching Between Channels |
4Ω Typical On-Resistance Flatness |
0.014% Total Harmonic Distortion with 1kΩ Load |
-110dB Off-Isolation at 20kHz |
-78dB Off-Isolation at 4MHz |
-95dB Crosstalk at 20kHz |
-54dB Crosstalk at 4MHz |
Serial Interface 2-Wire, Fast-Mode, I²C-Compatible (MAX4550) 3-Wire, SPI/QSPI/MICROWIRE-Compatible (MAX4570) |
2-Wire, Fast-Mode, I²C-Compatible (MAX4550) |
3-Wire, SPI/QSPI/MICROWIRE-Compatible (MAX4570) |
Four Auxiliary Outputs that Extend µP Ports |
Single-Supply Operation: +2.7V to +5.5V |
Dual-Supply Operation: ±2.7V to ±5.5V |
Functions | Crosspoint |
---|---|
Configuration | 2 x 4-to-2 |
Interface | 3-WireSerial |
RON (Ω) (max) | 80 |
ILEAK(OFF) (nA) (max) | 10 |
RFLAT(ON) (Ω) (max) | 5 |
tON (ns) (max) | 900 |
Package/Pins | SOIC (W)/28SSOP/28 |
BudgetaryPrice (See Notes) | 3.43 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crosspoint Switch Type | Audio / Video |
---|---|
Input / Output Configuration | - |
Control Interface | SPI |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Digital IC Case | SSOP |
No. of Pins | 28Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Serially Controlled, Dual 4x2, | Analog Devices |
CROSSPOINT SW, AUDIO/VIDEO, SSOP-28 | Farnell |
Crosspoint Sw, Audio/Video, Ssop-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX4570CAI+ ?
Additional datasheets, footprints and schematics for MAX4570CAI+ are listed on our Part Details page. You can also find images and similar parts to MAX4570CAI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4570CAI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4570CAI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4570CAI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4570CAI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4570CAI+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX4570CAI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4570CAI+ often in real-time on the comparison pages.
What if I can't find stock of MAX4570CAI+ ?
You can fill out our help required form which you can use to request a quote for MAX4570CAI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.