Status: | Active |
---|---|
Series: | MAX44285 |
RoHS: | Unknown |
2.7V to 76V Input Common Mode |
Low 12µV (max) Input Offset Voltage |
Low 0.1% (max) Gain Error |
Gain Options G = 12.5V/V (MAX44285L) G = 20V/V (MAX44285T) G = 50V/V (MAX44285F) G = 100V/V (MAX44285H) |
G = 12.5V/V (MAX44285L) |
G = 20V/V (MAX44285T) |
G = 50V/V (MAX44285F) |
G = 100V/V (MAX44285H) |
1mm x 2mm 8-Bump WLP and 8-Pin µMAX Packages |
VSENSE_FS (mV) (recomm.) | 125 |
---|---|
VOS @25°C (µV) (max) | 10 |
Output Format | Voltage |
CMVR (V) (min) | 2.7 |
CMVR (V) (max) | 76 |
VCC (V) (min) | 2.7 |
VCC (V) (max) | 5.5 |
Bi-Dir. Curr. Sense | No |
Gain | 20 V/V |
Gain Accuracy @25°C (%) (max) | 0.1 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | UMAX/8WLP/8 |
BudgetaryPrice (See Notes) | 2.9 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier |
---|---|
Input Bias Current | 65µA |
Amplifier Case Style | µMAX |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 80kHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Input Offset Voltage | 12µV |
CMRR | 140dB |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dual Current-Sense with Wide I | Analog Devices |
CURRENT SENSE AMPLIFIER, 80KHZ, UMAX-8 | element14 |
Current Sense Amplifier, 80Khz, Umax-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX44285TAUA+ ?
Additional datasheets, footprints and schematics for MAX44285TAUA+ are listed on our Part Details page. You can also find images and similar parts to MAX44285TAUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX44285TAUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX44285TAUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX44285TAUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX44285TAUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX44285TAUA+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX44285TAUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX44285TAUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX44285TAUA+ ?
You can fill out our help required form which you can use to request a quote for MAX44285TAUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.