Status: | Active |
---|---|
Series: | MAX4211 |
RoHS: | Unknown |
Real-Time Current and Power Monitoring |
±1.5% (max) Current-Sense Accuracy |
±1.5% (max) Power-Sense Accuracy |
Two Uncommitted Comparators (MAX4211) |
1.21V Reference Output (MAX4211) |
Three Current/Power Gain Options |
100mV/150mV Current-Sense Full-Scale Voltage |
+4V to +28V Input Source Voltage Range |
+2.7V to +5.5V Power-Supply Voltage Range |
Low Supply Current: 380µA (MAX4210) |
220kHz Bandwidth |
Small 6-Pin TDFN and 8-Pin µMAX Packages (MAX4210) |
VSENSE_FS (mV) (recomm.) | 100150 |
---|---|
Output Format | Voltage |
CMVR (V) (min) | 4 |
CMVR (V) (max) | 28 |
VCC (V) (min) | 2.7 |
VCC (V) (max) | 5.5 |
ICC (µA) (typ) | 670 |
Bi-Dir. Curr. Sense | No |
Gain | 16.67 V/V25 V/V40.96 V/V |
Gain Accuracy @25°C (%) (max) | 1.5 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | TQFN/16TSSOP/16 |
BudgetaryPrice (See Notes) | 1.87 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 3 Amplifier |
---|---|
Input Bias Current | 14µA |
Amplifier Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Bandwidth | 220kHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Input Offset Voltage | - |
CMRR | 80dB |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
High-Side Power and Current Mo | Analog Devices |
CURRENT SENSE AMPLIFIER, 220KHZ, TSSOP16 | element14 |
Current Sense Amplifier, 220Khz, Tssop16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX4211BEUE+T ?
Additional datasheets, footprints and schematics for MAX4211BEUE+T are listed on our Part Details page. You can also find images and similar parts to MAX4211BEUE+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4211BEUE+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4211BEUE+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4211BEUE+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4211BEUE+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4211BEUE+T have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX4211BEUE+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4211BEUE+T often in real-time on the comparison pages.
What if I can't find stock of MAX4211BEUE+T ?
You can fill out our help required form which you can use to request a quote for MAX4211BEUE+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.