Status: | Active |
---|---|
Series: | MAX4070 |
RoHS: | Unknown |
Bidirectional, Compact, Current-Sense Solution |
Total Output Error Less than 1.5% |
Selectable Gain of 50V/V or 100V/V |
Wide 1.35V to 24V Common-Mode Range Independent of Supply Voltage |
2.7V to 24V Single-Supply Operation |
Internal Precision Reference Adjustable (MAX4069) 2.50V (MAX4070) 1.50V (MAX4071) |
Adjustable (MAX4069) |
2.50V (MAX4070) |
1.50V (MAX4071) |
Low 100µA Supply Current |
10µA Supply Current in Shutdown |
Available in Space-Saving Packages 8-Pin Thin QFN (MAX4070/MAX4071/MAX4072) 8-Pin µMAX (MAX4070/MAX4071MAX4072) 10-Pin µMAX (MAX4069) |
8-Pin Thin QFN (MAX4070/MAX4071/MAX4072) |
8-Pin µMAX (MAX4070/MAX4071MAX4072) |
10-Pin µMAX (MAX4069) |
VSENSE_FS (mV) (recomm.) | 5075 |
---|---|
VOS @25°C (µV) (max) | 250 |
Output Format | Voltage |
CMVR (V) (min) | 1.35 |
CMVR (V) (max) | 24 |
VCC (V) (min) | 3.6 |
VCC (V) (max) | 24 |
ICC (µA) (typ) | 120 |
Bi-Dir. Curr. Sense | Yes |
Gain | 100 V/V50 V/V |
Gain Accuracy @25°C (%) (max) | 1 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | UMAX/8 |
BudgetaryPrice (See Notes) | 1.3 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Bias Current | 2.4µA |
Amplifier Case Style | µMAX |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 100kHz |
Supply Voltage Min | 3.6V |
Supply Voltage Max | 24V |
Input Offset Voltage | 80µV |
CMRR | 120dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Bidirectional, High-Side, Curr | Analog Devices |
Current Sense Amp, 100Khz, Umax-8 | Newark Electronics |
CURRENT SENSE AMP, 100KHZ, UMAX-8 | element14 |
Where can I find additional details, specifications and documents for a MAX4070AUA+ ?
Additional datasheets, footprints and schematics for MAX4070AUA+ are listed on our Part Details page. You can also find images and similar parts to MAX4070AUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4070AUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4070AUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4070AUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4070AUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4070AUA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4070AUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4070AUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX4070AUA+ ?
You can fill out our help required form which you can use to request a quote for MAX4070AUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.