Status: | Active |
---|---|
Series: | MAX40201 |
RoHS: | Unknown |
0V to 76V Input Common Mode |
Low 12µV (max) Input Offset Voltage |
Low 0.1% (max) Gain Error |
Gain Options G = 25V/V (MAX40201T) G = 50V/V (MAX40201F) G = 100V/V (MAX40201H) G = 200V/V (MAX40201W) |
G = 25V/V (MAX40201T) |
G = 50V/V (MAX40201F) |
G = 100V/V (MAX40201H) |
G = 200V/V (MAX40201W) |
1.3mm x 2mm 8-Bump WLP and 8-Pin μMAX Packages |
VSENSE_FS (mV) (recomm.) | 2550100 |
---|---|
VOS @25°C (µV) (max) | 12 |
Output Format | Voltage |
CMVR (V) (max) | 76 |
VCC (V) (min) | 2.7 |
VCC (V) (max) | 5.5 |
ICC (µA) (typ) | 1300 |
Bi-Dir. Curr. Sense | No |
Gain | 100 V/V200 V/V25 V/V50 V/V |
Gain Accuracy @25°C (%) (max) | 0.1 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | UMAX/8WLP/8 |
BudgetaryPrice (See Notes) | 2.51 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier |
---|---|
Input Bias Current | 0.2µA |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 80kHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Input Offset Voltage | 12µV |
CMRR | 140dB |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
CURRENT SENSE AMPLIFIER, DUAL, UMAX-8 | Farnell |
Dual 0V to76V Current Sense Am | Analog Devices |
Current Sense Amplifier, Dual, Umax-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX40201FAUA+ ?
Additional datasheets, footprints and schematics for MAX40201FAUA+ are listed on our Part Details page. You can also find images and similar parts to MAX40201FAUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX40201FAUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX40201FAUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX40201FAUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX40201FAUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX40201FAUA+ have stock available?
Authorised distributors including Farnell, element14, Analog Devices and Newark Electronics have stock available or on a lead time for MAX40201FAUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX40201FAUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX40201FAUA+ ?
You can fill out our help required form which you can use to request a quote for MAX40201FAUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.