Status: | Active |
---|---|
Series: | MAX3394E |
RoHS: | Unknown |
±15kV ESD Protection on I/O VCC_ Lines |
Bidirectional Level Translation Without Direction Pin |
I/O VL_ and I/O VCC_ 10mA Sink-/15mA Source-Current Capability |
Slew-Rate Enhancement Circuitry Supports Larger Capacitive Loads or Larger External Pullup Resistors |
6Mbps Push-Pull/1Mbps Open-Drain Guaranteed Data Rate |
Wide Supply-Voltage Range: Operation Down to +1.2V on VL and +1.65V on VCC |
Low Supply Current in Tri-State Output Mode (3µA typ) |
Low Quiescent Current |
Thermal-Shutdown Protection |
UCSP, TDFN, and TQFN Packages |
# Level Transl. | 2 |
---|---|
Data Rate (Mbps) (max) | 6 |
VL (V) | 1.2 to 5.5 |
VCC (V) | 1.65 to 5.5 |
I/O VCC State (Shutdn.) | High Impedance |
I/O VL State (Shutdn.) | High Impedance |
ICC (µA) (max) | 150 |
IL (µA) (max) | 30 |
Package/Pins | TDFN/8UCSP (B)/9 |
BudgetaryPrice (See Notes) | 1.78 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Inputs | 2 |
---|---|
Output Current | - |
Propagation Delay | 50ns |
No. of Pins | 9Pins |
Logic Case Style | UCSP |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Bidirectional Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
±15kV ESD-Protected, High-Driv | Analog Devices |
Level Translator, 6Mbps, Ucsp-9 | Newark Electronics |
LEVEL TRANSLATOR, 6MBPS, UCSP-9 | element14 |
Where can I find additional details, specifications and documents for a MAX3394EEBL+T ?
Additional datasheets, footprints and schematics for MAX3394EEBL+T are listed on our Part Details page. You can also find images and similar parts to MAX3394EEBL+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3394EEBL+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3394EEBL+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3394EEBL+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3394EEBL+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3394EEBL+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX3394EEBL+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3394EEBL+T often in real-time on the comparison pages.
What if I can't find stock of MAX3394EEBL+T ?
You can fill out our help required form which you can use to request a quote for MAX3394EEBL+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.