Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | SSOP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX3221 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 1mA |
Supply Voltage Range | 3V to 5.5V |
3- to 5.5-V single channel 250kbps RS-232 line driver/receiver with +/-15-kV IEC-ESD protection | Texas Instruments |
Ic, Rs-232 Transceiver, 5.5V, Ssop-16 | Newark Electronics |
IC, RS-232 TRANSCEIVER, 5.5V, SSOP-16 | Farnell |
Where can I find additional details, specifications and documents for a MAX3221ECDBR?
Additional datasheets, footprints and schematics for MAX3221ECDBR are listed on our Part Details page. You can also find images and similar parts to MAX3221ECDBR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3221ECDBR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3221ECDBR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX3221ECDBR fall under?
The MAX3221ECDBR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MAX3221ECDBR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3221ECDBR you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3221ECDBR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3221ECDBR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, Farnell and element14 have stock available or on a lead time for MAX3221ECDBR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3221ECDBR often in real-time on the comparison pages.
What if I can't find stock of MAX3221ECDBR?
You can fill out our help required form which you can use to request a quote for MAX3221ECDBR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.