Status: | Active |
---|---|
Series: | MAX3109 |
RoHS: | Unknown |
Bridges an SPI/MICROWIRE or I2C Microprocessor Bus to an Asynchronous Interface Such as RS-485, RS-232, or IrDASM |
SIR- and MIR-Compliant IrDA Encoder/Decoder |
Line Noise Indication Ensures Data Link Integrity |
Deep, 128-Word Buffer and Automated Control Features Help Offload Activity on the Microcontroller Automatic Active-Low RTS_ and Active-Low CTS_ Flow Control Automatic XON/XOFF Software Flow Control 9-Bit Multidrop-Mode Data Filtering Special Character Detection GPIO-Based Character Detection Two Timers Routed to GPIOs 8 Flexible GPIOs with 20mA Drive Capability |
Automatic Active-Low RTS_ and Active-Low CTS_ Flow Control |
Automatic XON/XOFF Software Flow Control |
9-Bit Multidrop-Mode Data Filtering |
Special Character Detection |
GPIO-Based Character Detection |
Two Timers Routed to GPIOs |
8 Flexible GPIOs with 20mA Drive Capability |
Saves Board Space TQFN (5mm x 5mm) Package Dual UART in a Single Package |
TQFN (5mm x 5mm) Package |
Dual UART in a Single Package |
Fast Data Rates Allow Maximum System Flexibility Across Interface Standards 24Mbps (max) Data Rate High-Resolution Programmable Baud-Rate SPI Up to 26MHz Clock Rate Fast Mode Plus I2C Up to 1MHz |
24Mbps (max) Data Rate |
High-Resolution Programmable Baud-Rate |
SPI Up to 26MHz Clock Rate |
Fast Mode Plus I2C Up to 1MHz |
Integrated PLL and Divider |
Power Management Control Features Minimize Power Consumption for Portable Applications 1.71V to 3.6V Supply Range Shutdown and Autosleep Modes 1µA Shutdown Current |
1.71V to 3.6V Supply Range |
Shutdown and Autosleep Modes |
1µA Shutdown Current |
Logic-Level Translation on the Controller and Transceiver Interfaces Ensure System Compatibility |
Register Compatible with MAX3107, MAX3108, and MAX148301 |
µP I/F | SPI and I2C Compatible |
---|---|
# Channels | 2 |
ICC (mA) (typ) | 0.5 |
VSUPPLY (V) | 1.7 to 3.6 |
Package/Pins | TQFN/32 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 7.01 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 2 Channel, 2Channels |
---|---|
Data Rate | 24Mbps |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 3.6V |
Interface Case Style | TQFN |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dual Serial UART with 128-Word | Analog Devices |
Uart Interface, 24Mbps, 3.6V, Tqfn-32 | Newark Electronics |
UART INTERFACE, 24MBPS, 3.6V, TQFN-32 | element14 |
Where can I find additional details, specifications and documents for a MAX3109ETJ+ ?
Additional datasheets, footprints and schematics for MAX3109ETJ+ are listed on our Part Details page. You can also find images and similar parts to MAX3109ETJ+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3109ETJ+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3109ETJ+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3109ETJ+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3109ETJ+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3109ETJ+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX3109ETJ+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3109ETJ+ often in real-time on the comparison pages.
What if I can't find stock of MAX3109ETJ+ ?
You can fill out our help required form which you can use to request a quote for MAX3109ETJ+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.