Status: | Active |
---|---|
Series: | MAX2900 |
RoHS: | Unknown |
Versions for U.S. 902MHz to 928MHz Band and European 868MHz Band |
-7dBm to +23dBm Adjustable Differential RF Output Power |
+23dBm Output Power at 4.5V, +20dBm Output Power at 3.0V |
Support BPSK, OOK, ASK, and FM Modulations |
Modulation Filter for Direct Sequence BPSK up to 8Mchips/s |
Fully Integrated VCO with On-Chip Tank |
Extremely Low Frequency Pulling for OOK Modulation (typ 60kHz peak, 5kHz RMS) |
Integrated Frequency Synthesizer for up to 8 Channels (MAX2900) |
+2.7V to +4.5V Supply Operation |
Small 28-Pin QFN Package with Exposed Pad (5mm x 5mm) |
Band/ Freq. (MHz) | 902 to 928 |
---|---|
Tx Output Power (dBm) (max) | -7 to +23 |
Modulation Mode | ASKBPSKFMOOK |
VSUPPLY (V) | 2.7 to 4.5 |
Package/Pins | TQFN/28 |
BudgetaryPrice (See Notes) | 3.86 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 902MHz |
---|---|
Frequency Max | 928MHz |
RF / IF Modulation | ASK BPSK FM OOK |
Data Rate | 1.22Mbps |
Transmitting Current | - |
RF IC Case Style | QFN |
No. of Pins | 28Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 4.5V |
Output Power (dBm) | 23.5dBm |
Sensitivity dBm | - |
RF Transmitter Applications | Low Cost Wireless Data Transfer RF Remote Controls Security Systems Wireless Metering |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
200mW Single-Chip Transmitter | Analog Devices |
Rf Transmitter, 902-928Mhz, Qfn-28 | Newark Electronics |
RF TRANSMITTER, 902-928MHZ, QFN-28 | Farnell |
Where can I find additional details, specifications and documents for a MAX2900ETI+ ?
Additional datasheets, footprints and schematics for MAX2900ETI+ are listed on our Part Details page. You can also find images and similar parts to MAX2900ETI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2900ETI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2900ETI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2900ETI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2900ETI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2900ETI+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics and Farnell have stock available or on a lead time for MAX2900ETI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2900ETI+ often in real-time on the comparison pages.
What if I can't find stock of MAX2900ETI+ ?
You can fill out our help required form which you can use to request a quote for MAX2900ETI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.